☰
MSCH-10
MSCH-10
Active
Description:  CAP-ACCESSORIES
Manufacturer:  NTE Electronics
Datasheet:   MSCH-10 Datasheet
History Price: $2.27
In Stock: 5520
MSCH-10 Specification
Specification
Part No
MSCH-10
Category
Capacitors Accessories
Manufacturer
NTE Electronics
Series
MSC
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
-
Device Size
Round Can Types
Specifications
H Case Size
MSCH-10 PDF Datasheet
MSCH-10 Related Parts
MSCH-01
MSCH-01
NTE Electronics
CAP-ACCESSORIES
MSCH-02
MSCH-02
NTE Electronics
CAP-ACCESSORIES
MSCH-03
MSCH-03
NTE Electronics
CAP-ACCESSORIES
MSCH-04
MSCH-04
NTE Electronics
CAP-ACCESSORIES
MSCH-05
MSCH-05
NTE Electronics
CAP-ACCESSORIES
MSCH-06
MSCH-06
NTE Electronics
CAP-ACCESSORIES
MSCH-07
MSCH-07
NTE Electronics
CAP-ACCESSORIES
MSCH-08
MSCH-08
NTE Electronics
CAP-ACCESSORIES
MSCH-09
MSCH-09
NTE Electronics
CAP-ACCESSORIES
MSCH-11
MSCH-11
NTE Electronics
CAP-ACCESSORIES
MSCH-10 Compare Parts
  • MSCH-10 vs MSCH-09
  • MSCH-10 vs MSCH-08
  • MSCH-10 vs MSCH-07
  • MSCH-10 vs MSCH-06
  • MSCH-10 vs MSCH-05
  • MSCH-10 vs MSCH-04
  • MSCH-10 vs MSCH-03
  • MSCH-10 vs MSCH-02
  • MSCH-10 vs MSCH-01
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you