☰
NEH22M50BB
NEH22M50BB
Active
Description:  CAP ALUM 22UF 20% 50V AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NEH22M50BB Datasheet
History Price: Active
In Stock: 37120
NEH22M50BB Specification
Specification
Part No
NEH22M50BB
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.236" Dia x 0.512" L (6.00mm x 13.00mm)
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Axial, Can
NEH22M50BB PDF Datasheet
NEH22M50BB Related Parts
NEH.10M50AA
NEH.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V AXIAL
NEH.10M63AA
NEH.10M63AA
NTE Electronics
CAP ALUM 0.1UF 20% 63V AXIAL
NEH.22M100AA
NEH.22M100AA
NTE Electronics
CAP ALUM 0.22UF 20% 100V AXIAL
NEH.22M50AA
NEH.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V AXIAL
NEH.22M63AA
NEH.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V AXIAL
NEH.33M100AA
NEH.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V AXIAL
NEH.33M63AA
NEH.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V AXIAL
NEH.47M100AA
NEH.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NEH.47M50AA
NEH.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NEH.47M63AA
NEH.47M63AA
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NEH.68M63
NEH.68M63
NTE Electronics
CAP ALUM 0.68UF 20% 63V AXIAL
NEH1.0M100AA
NEH1.0M100AA
NTE Electronics
CAP ALUM 1UF 20% 100V AXIAL
NEH22M50BB Compare Parts
  • NEH22M50BB vs NEHH47M350EG
  • NEH22M50BB vs NEHH47M250FE
  • NEH22M50BB vs NEHH47M160ED
  • NEH22M50BB vs NEHH470M160HJ
  • NEH22M50BB vs NEHH4.7M450DD
  • NEH22M50BB vs NEHH4.7M350CC
  • NEH22M50BB vs NEHH4.7M250CB
  • NEH22M50BB vs NEHH4.7M160BB
  • NEH22M50BB vs NEHH33M450FG
  • NEH22M50BB vs NEHH33M350FE
  • NEH22M50BB vs NEHH33M250EE
  • NEH22M50BB vs NEHH33M160DD
  • NEH22M50BB vs NEHH330M160JB
  • NEH22M50BB vs NEHH3.3M450CD
  • NEH22M50BB vs NEHH3.3M350CB
  • NEH22M50BB vs NEHH3.3M160BA
  • NEH22M50BB vs NEHH22M450FE
  • NEH22M50BB vs NEHH22M350EE
  • NEH22M50BB vs NEHH22M250ED
  • NEH22M50BB vs NEHH22M160DD
  • NEH22M50BB vs NEHH220M160HB
  • NEH22M50BB vs NEHH2.2M450CC
  • NEH22M50BB vs NEHH2.2M350CB
  • NEH22M50BB vs NEHH2.2M250BB
  • NEH22M50BB vs NEHH2.2M160BA
  • NEH22M50BB vs NEHH10M450ED
  • NEH22M50BB vs NEHH10M450-10
  • NEH22M50BB vs NEHH10M350DD
  • NEH22M50BB vs NEHH10M250CD
  • NEH22M50BB vs NEHH10M160CC
  • NEH22M50BB vs NEHH100M450JB
  • NEH22M50BB vs NEHH100M350HB
  • NEH22M50BB vs NEHH100M250GF
  • NEH22M50BB vs NEHH100M160FE
  • NEH22M50BB vs NEHH1.0M350BA
  • NEH22M50BB vs NEHH1.0M160AA
  • NEH22M50BB vs NEH68M63
  • NEH22M50BB vs NEH68M6.3
  • NEH22M50BB vs NEH68M50
  • NEH22M50BB vs NEH68M35
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality