☰
NEH3300M10FE
NEH3300M10FE
Active
Description:  CAP ALUM 3300UF 20% 10V AXIAL
Manufacturer:  NTE Electronics
History Price: $1.84
In Stock: 13800
NEH3300M10FE Specification
Specification
Part No
NEH3300M10FE
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3300 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.512" Dia x 1.181" L (13.00mm x 30.00mm)
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Axial, Can
NEH3300M10FE PDF Datasheet
NEH3300M10FE Related Parts
NEH.10M50AA
NEH.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V AXIAL
NEH.10M63AA
NEH.10M63AA
NTE Electronics
CAP ALUM 0.1UF 20% 63V AXIAL
NEH.22M100AA
NEH.22M100AA
NTE Electronics
CAP ALUM 0.22UF 20% 100V AXIAL
NEH.22M50AA
NEH.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V AXIAL
NEH.22M63AA
NEH.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V AXIAL
NEH.33M100AA
NEH.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V AXIAL
NEH.33M63AA
NEH.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V AXIAL
NEH.47M100AA
NEH.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NEH.47M50AA
NEH.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NEH.47M63AA
NEH.47M63AA
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NEH.68M63
NEH.68M63
NTE Electronics
CAP ALUM 0.68UF 20% 63V AXIAL
NEH1.0M100AA
NEH1.0M100AA
NTE Electronics
CAP ALUM 1UF 20% 100V AXIAL
NEH3300M10FE Compare Parts
  • NEH3300M10FE vs NEHH47M350EG
  • NEH3300M10FE vs NEHH47M250FE
  • NEH3300M10FE vs NEHH47M160ED
  • NEH3300M10FE vs NEHH470M160HJ
  • NEH3300M10FE vs NEHH4.7M450DD
  • NEH3300M10FE vs NEHH4.7M350CC
  • NEH3300M10FE vs NEHH4.7M250CB
  • NEH3300M10FE vs NEHH4.7M160BB
  • NEH3300M10FE vs NEHH33M450FG
  • NEH3300M10FE vs NEHH33M350FE
  • NEH3300M10FE vs NEHH33M250EE
  • NEH3300M10FE vs NEHH33M160DD
  • NEH3300M10FE vs NEHH330M160JB
  • NEH3300M10FE vs NEHH3.3M450CD
  • NEH3300M10FE vs NEHH3.3M350CB
  • NEH3300M10FE vs NEHH3.3M160BA
  • NEH3300M10FE vs NEHH22M450FE
  • NEH3300M10FE vs NEHH22M350EE
  • NEH3300M10FE vs NEHH22M250ED
  • NEH3300M10FE vs NEHH22M160DD
  • NEH3300M10FE vs NEHH220M160HB
  • NEH3300M10FE vs NEHH2.2M450CC
  • NEH3300M10FE vs NEHH2.2M350CB
  • NEH3300M10FE vs NEHH2.2M250BB
  • NEH3300M10FE vs NEHH2.2M160BA
  • NEH3300M10FE vs NEHH10M450ED
  • NEH3300M10FE vs NEHH10M450-10
  • NEH3300M10FE vs NEHH10M350DD
  • NEH3300M10FE vs NEHH10M250CD
  • NEH3300M10FE vs NEHH10M160CC
  • NEH3300M10FE vs NEHH100M450JB
  • NEH3300M10FE vs NEHH100M350HB
  • NEH3300M10FE vs NEHH100M250GF
  • NEH3300M10FE vs NEHH100M160FE
  • NEH3300M10FE vs NEHH1.0M350BA
  • NEH3300M10FE vs NEHH1.0M160AA
  • NEH3300M10FE vs NEH68M63
  • NEH3300M10FE vs NEH68M6.3
  • NEH3300M10FE vs NEH68M50
  • NEH3300M10FE vs NEH68M35
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality