☰
NEH68M50
NEH68M50
Active
Description:  CAP ALUM 68UF 20% 50V AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NEH68M50 Datasheet
History Price: $0.85
In Stock: 9960
NEH68M50 Specification
Specification
Part No
NEH68M50
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
68 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
-
Lead Spacing
0.315" Dia x 0.630" L (8.00mm x 16.00mm)
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Axial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEH68M50 PDF Datasheet
NEH68M50 Related Parts
NEH.10M50AA
NEH.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V AXIAL
NEH.10M63AA
NEH.10M63AA
NTE Electronics
CAP ALUM 0.1UF 20% 63V AXIAL
NEH.22M100AA
NEH.22M100AA
NTE Electronics
CAP ALUM 0.22UF 20% 100V AXIAL
NEH.22M50AA
NEH.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V AXIAL
NEH.22M63AA
NEH.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V AXIAL
NEH.33M100AA
NEH.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V AXIAL
NEH.33M63AA
NEH.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V AXIAL
NEH.47M100AA
NEH.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NEH.47M50AA
NEH.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NEH.47M63AA
NEH.47M63AA
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NEH.68M63
NEH.68M63
NTE Electronics
CAP ALUM 0.68UF 20% 63V AXIAL
NEH1.0M100AA
NEH1.0M100AA
NTE Electronics
CAP ALUM 1UF 20% 100V AXIAL
NEH68M50 Compare Parts
  • NEH68M50 vs NEHH47M350EG
  • NEH68M50 vs NEHH47M250FE
  • NEH68M50 vs NEHH47M160ED
  • NEH68M50 vs NEHH470M160HJ
  • NEH68M50 vs NEHH4.7M450DD
  • NEH68M50 vs NEHH4.7M350CC
  • NEH68M50 vs NEHH4.7M250CB
  • NEH68M50 vs NEHH4.7M160BB
  • NEH68M50 vs NEHH33M450FG
  • NEH68M50 vs NEHH33M350FE
  • NEH68M50 vs NEHH33M250EE
  • NEH68M50 vs NEHH33M160DD
  • NEH68M50 vs NEHH330M160JB
  • NEH68M50 vs NEHH3.3M450CD
  • NEH68M50 vs NEHH3.3M350CB
  • NEH68M50 vs NEHH3.3M160BA
  • NEH68M50 vs NEHH22M450FE
  • NEH68M50 vs NEHH22M350EE
  • NEH68M50 vs NEHH22M250ED
  • NEH68M50 vs NEHH22M160DD
  • NEH68M50 vs NEHH220M160HB
  • NEH68M50 vs NEHH2.2M450CC
  • NEH68M50 vs NEHH2.2M350CB
  • NEH68M50 vs NEHH2.2M250BB
  • NEH68M50 vs NEHH2.2M160BA
  • NEH68M50 vs NEHH10M450ED
  • NEH68M50 vs NEHH10M450-10
  • NEH68M50 vs NEHH10M350DD
  • NEH68M50 vs NEHH10M250CD
  • NEH68M50 vs NEHH10M160CC
  • NEH68M50 vs NEHH100M450JB
  • NEH68M50 vs NEHH100M350HB
  • NEH68M50 vs NEHH100M250GF
  • NEH68M50 vs NEHH100M160FE
  • NEH68M50 vs NEHH1.0M350BA
  • NEH68M50 vs NEHH1.0M160AA
  • NEH68M50 vs NEH68M63
  • NEH68M50 vs NEH68M6.3
  • NEH68M50 vs NEH68M35
  • NEH68M50 vs NEH68M10
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give