NEHH220M160HB
NEHH220M160HB
Active
Description:  CAP ALUM 220UF 160V AXIAL
Manufacturer:  NTE Electronics
History Price: $6.05
In Stock: 25600
NEHH220M160HB Specification
Specification
Part No
NEHH220M160HB
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEHH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
-10%, +75%
Voltage - Rated
160 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
-
Lead Spacing
0.866" Dia x 1.574" L (22.00mm x 40.00mm)
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Axial
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEHH220M160HB PDF Datasheet
NEHH220M160HB Related Parts
NEH.10M50AA
NEH.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V AXIAL
NEH.10M63AA
NEH.10M63AA
NTE Electronics
CAP ALUM 0.1UF 20% 63V AXIAL
NEH.22M100AA
NEH.22M100AA
NTE Electronics
CAP ALUM 0.22UF 20% 100V AXIAL
NEH.22M50AA
NEH.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V AXIAL
NEH.22M63AA
NEH.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V AXIAL
NEH.33M100AA
NEH.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V AXIAL
NEH.33M63AA
NEH.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V AXIAL
NEH.47M100AA
NEH.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NEH.47M50AA
NEH.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NEH.47M63AA
NEH.47M63AA
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NEH.68M63
NEH.68M63
NTE Electronics
CAP ALUM 0.68UF 20% 63V AXIAL
NEH1.0M100AA
NEH1.0M100AA
NTE Electronics
CAP ALUM 1UF 20% 100V AXIAL
NEHH220M160HB Compare Parts
  • NEHH220M160HB vs NEHH47M350EG
  • NEHH220M160HB vs NEHH47M250FE
  • NEHH220M160HB vs NEHH47M160ED
  • NEHH220M160HB vs NEHH470M160HJ
  • NEHH220M160HB vs NEHH4.7M450DD
  • NEHH220M160HB vs NEHH4.7M350CC
  • NEHH220M160HB vs NEHH4.7M250CB
  • NEHH220M160HB vs NEHH4.7M160BB
  • NEHH220M160HB vs NEHH33M450FG
  • NEHH220M160HB vs NEHH33M350FE
  • NEHH220M160HB vs NEHH33M250EE
  • NEHH220M160HB vs NEHH33M160DD
  • NEHH220M160HB vs NEHH330M160JB
  • NEHH220M160HB vs NEHH3.3M450CD
  • NEHH220M160HB vs NEHH3.3M350CB
  • NEHH220M160HB vs NEHH3.3M160BA
  • NEHH220M160HB vs NEHH22M450FE
  • NEHH220M160HB vs NEHH22M350EE
  • NEHH220M160HB vs NEHH22M250ED
  • NEHH220M160HB vs NEHH22M160DD
  • NEHH220M160HB vs NEHH2.2M450CC
  • NEHH220M160HB vs NEHH2.2M350CB
  • NEHH220M160HB vs NEHH2.2M250BB
  • NEHH220M160HB vs NEHH2.2M160BA
  • NEHH220M160HB vs NEHH10M450ED
  • NEHH220M160HB vs NEHH10M450-10
  • NEHH220M160HB vs NEHH10M350DD
  • NEHH220M160HB vs NEHH10M250CD
  • NEHH220M160HB vs NEHH10M160CC
  • NEHH220M160HB vs NEHH100M450JB
  • NEHH220M160HB vs NEHH100M350HB
  • NEHH220M160HB vs NEHH100M250GF
  • NEHH220M160HB vs NEHH100M160FE
  • NEHH220M160HB vs NEHH1.0M350BA
  • NEHH220M160HB vs NEHH1.0M160AA
  • NEHH220M160HB vs NEH68M63
  • NEHH220M160HB vs NEH68M6.3
  • NEHH220M160HB vs NEH68M50
  • NEHH220M160HB vs NEH68M35
  • NEHH220M160HB vs NEH68M10
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller