NEV.10M50-10
NEV.10M50-10
Active
Description:  CAP ALUM 0.1UF 20% 50V RADIAL
Manufacturer:  NTE Electronics
History Price: Active
In Stock: 2800
NEV.10M50-10 Specification
Specification
Part No
NEV.10M50-10
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEV
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
1.299" (33.00mm)
Lead Spacing
1.496" L x 0.591" W (38.00mm x 15.00mm)
Size / Dimension
0.945" (24.00mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEV.10M50-10 PDF Datasheet
NEV.10M50-10 Related Parts
NEV.10M100AA
NEV.10M100AA
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
NEV.10M50AA
NEV.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.15M100
NEV.15M100
NTE Electronics
CAP ALUM 0.15UF 20% 100V RADIAL
NEV.22M50-10
NEV.22M50-10
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M50AA
NEV.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M63AA
NEV.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V RADIAL
NEV.33M100AA
NEV.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
NEV.33M50-10
NEV.33M50-10
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M50AA
NEV.33M50AA
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M63AA
NEV.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
NEV.47M100AA
NEV.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
NEV.47M50AA
NEV.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V RADIAL
NEV.10M50-10 Compare Parts
  • NEV.10M50-10 vs NEVH47M350EF
  • NEV.10M50-10 vs NEVH47M250EF
  • NEV.10M50-10 vs NEVH47M160DE
  • NEV.10M50-10 vs NEVH470M160HB
  • NEV.10M50-10 vs NEVH4.7M450CD
  • NEV.10M50-10 vs NEVH4.7M350CC
  • NEV.10M50-10 vs NEVH4.7M250BC
  • NEV.10M50-10 vs NEVH4.7M160BB
  • NEV.10M50-10 vs NEVH33M450EF
  • NEV.10M50-10 vs NEVH33M350EF
  • NEV.10M50-10 vs NEVH33M250DE
  • NEV.10M50-10 vs NEVH33M160DD
  • NEV.10M50-10 vs NEVH330M160HA
  • NEV.10M50-10 vs NEVH3.3M450CC
  • NEV.10M50-10 vs NEVH3.3M350BC
  • NEV.10M50-10 vs NEVH3.3M250BB
  • NEV.10M50-10 vs NEVH3.3M160AB
  • NEV.10M50-10 vs NEVH22M450EG
  • NEV.10M50-10 vs NEVH22M350DE
  • NEV.10M50-10 vs NEVH22M250DD
  • NEV.10M50-10 vs NEVH22M160CD
  • NEV.10M50-10 vs NEVH220M160II
  • NEV.10M50-10 vs NEVH2.2M450BC
  • NEV.10M50-10 vs NEVH2.2M350BB
  • NEV.10M50-10 vs NEVH2.2M250AB
  • NEV.10M50-10 vs NEVH2.2M160AB
  • NEV.10M50-10 vs NEVH10M450DE
  • NEV.10M50-10 vs NEVH10M350CD
  • NEV.10M50-10 vs NEVH10M250CC
  • NEV.10M50-10 vs NEVH10M160BC
  • NEV.10M50-10 vs NEVH100M450JA
  • NEV.10M50-10 vs NEVH100M350HA
  • NEV.10M50-10 vs NEVH100M250II
  • NEV.10M50-10 vs NEVH100M160EF
  • NEV.10M50-10 vs NEVH1.0M450BB
  • NEV.10M50-10 vs NEVH1.0M350AB
  • NEV.10M50-10 vs NEVH1.0M250AB
  • NEV.10M50-10 vs NEVH1.0M160AA
  • NEV.10M50-10 vs NEV68M63
  • NEV.10M50-10 vs NEV68M50
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!