Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ NTE Electronics NPR220M16
NPR220M16
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 220UF 20% 16V RADIAL
Manufacturer:
NTE Electronics
Datasheet:
NPR220M16 Datasheet
History Price: $0.44
In Stock: 11160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NPR220M16 Specification
Specification
Part No
NPR220M16
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NPR
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Bi-Polar
Polarization
-
Ratings
General Purpose
Applications
0.197" (5.00mm)
Lead Spacing
0.394" Dia (10.00mm)
Size / Dimension
0.866" (22.00mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NPR220M16 PDF Datasheet
NPR220M16 Datasheet
Click and Download: NPR220M16 Datasheet
NPR220M16 Related Parts
NPR.47M100
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
NPR.47M50
NTE Electronics
CAP ALUM 0.47UF 20% 50V RADIAL
NPR.47M63
NTE Electronics
CAP ALUM 0.47UF 20% 63V RADIAL
NPR1000M16
NTE Electronics
CAP ALUM 1000UF 20% 16V RADIAL
NPR1000M25
NTE Electronics
CAP ALUM 1000UF 20% 25V RADIAL
NPR100M100
NTE Electronics
CAP ALUM 100UF 20% 100V RADIAL
NPR100M16
NTE Electronics
CAP ALUM 100UF 20% 16V RADIAL
NPR100M25
NTE Electronics
CAP ALUM 100UF 20% 25V RADIAL
NPR100M50
NTE Electronics
CAP ALUM 100UF 20% 50V RADIAL
NPR10M100
NTE Electronics
CAP ALUM 10UF 20% 100V RADIAL
NPR10M16
NTE Electronics
CAP ALUM 10UF 20% 16V RADIAL
NPR10M25
NTE Electronics
CAP ALUM 10UF 20% 25V RADIAL
NPR220M16 Compare Parts
NPR220M16 vs NPR47M50
NPR220M16 vs NPR47M25
NPR220M16 vs NPR47M16
NPR220M16 vs NPR47M100
NPR220M16 vs NPR470M25
NPR220M16 vs NPR4.7M50
NPR220M16 vs NPR4.7M25
NPR220M16 vs NPR4.7M100
NPR220M16 vs NPR33M63
NPR220M16 vs NPR33M50
NPR220M16 vs NPR33M25
NPR220M16 vs NPR330M50
NPR220M16 vs NPR330M16
NPR220M16 vs NPR3.3M63
NPR220M16 vs NPR3.3M50
NPR220M16 vs NPR3.3M100
NPR220M16 vs NPR22M63
NPR220M16 vs NPR22M50
NPR220M16 vs NPR22M25
NPR220M16 vs NPR22M16
NPR220M16 vs NPR22M100
NPR220M16 vs NPR220M63
NPR220M16 vs NPR220M50
NPR220M16 vs NPR220M25
NPR220M16 vs NPR2.2M63
NPR220M16 vs NPR2.2M50
NPR220M16 vs NPR2.2M100
NPR220M16 vs NPR1M63
NPR220M16 vs NPR1M50
NPR220M16 vs NPR1M100
NPR220M16 vs NPR10M63
NPR220M16 vs NPR10M50
NPR220M16 vs NPR10M25
NPR220M16 vs NPR10M16
NPR220M16 vs NPR10M100
NPR220M16 vs NPR100M50
NPR220M16 vs NPR100M25
NPR220M16 vs NPR100M16
NPR220M16 vs NPR100M100
NPR220M16 vs NPR1000M25
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****