☰
NPR470M25
NPR470M25
Active
Description:  CAP ALUM 470UF 20% 25V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   NPR470M25 Datasheet
History Price: $1.25
In Stock: 5540
NPR470M25 Specification
Specification
Part No
NPR470M25
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NPR
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Bi-Polar
Polarization
-
Ratings
General Purpose
Applications
1.654" (42.00mm)
Lead Spacing
1.850" L x 0.866" W (47.00mm x 22.00mm)
Size / Dimension
1.339" (34.00mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NPR470M25 PDF Datasheet
NPR470M25 Related Parts
NPR.47M100
NPR.47M100
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
NPR.47M50
NPR.47M50
NTE Electronics
CAP ALUM 0.47UF 20% 50V RADIAL
NPR.47M63
NPR.47M63
NTE Electronics
CAP ALUM 0.47UF 20% 63V RADIAL
NPR1000M16
NPR1000M16
NTE Electronics
CAP ALUM 1000UF 20% 16V RADIAL
NPR1000M25
NPR1000M25
NTE Electronics
CAP ALUM 1000UF 20% 25V RADIAL
NPR100M100
NPR100M100
NTE Electronics
CAP ALUM 100UF 20% 100V RADIAL
NPR100M16
NPR100M16
NTE Electronics
CAP ALUM 100UF 20% 16V RADIAL
NPR100M25
NPR100M25
NTE Electronics
CAP ALUM 100UF 20% 25V RADIAL
NPR100M50
NPR100M50
NTE Electronics
CAP ALUM 100UF 20% 50V RADIAL
NPR10M100
NPR10M100
NTE Electronics
CAP ALUM 10UF 20% 100V RADIAL
NPR10M16
NPR10M16
NTE Electronics
CAP ALUM 10UF 20% 16V RADIAL
NPR10M25
NPR10M25
NTE Electronics
CAP ALUM 10UF 20% 25V RADIAL
NPR470M25 Compare Parts
  • NPR470M25 vs NPR47M50
  • NPR470M25 vs NPR47M25
  • NPR470M25 vs NPR47M16
  • NPR470M25 vs NPR47M100
  • NPR470M25 vs NPR4.7M50
  • NPR470M25 vs NPR4.7M25
  • NPR470M25 vs NPR4.7M100
  • NPR470M25 vs NPR33M63
  • NPR470M25 vs NPR33M50
  • NPR470M25 vs NPR33M25
  • NPR470M25 vs NPR330M50
  • NPR470M25 vs NPR330M16
  • NPR470M25 vs NPR3.3M63
  • NPR470M25 vs NPR3.3M50
  • NPR470M25 vs NPR3.3M100
  • NPR470M25 vs NPR22M63
  • NPR470M25 vs NPR22M50
  • NPR470M25 vs NPR22M25
  • NPR470M25 vs NPR22M16
  • NPR470M25 vs NPR22M100
  • NPR470M25 vs NPR220M63
  • NPR470M25 vs NPR220M50
  • NPR470M25 vs NPR220M25
  • NPR470M25 vs NPR220M16
  • NPR470M25 vs NPR2.2M63
  • NPR470M25 vs NPR2.2M50
  • NPR470M25 vs NPR2.2M100
  • NPR470M25 vs NPR1M63
  • NPR470M25 vs NPR1M50
  • NPR470M25 vs NPR1M100
  • NPR470M25 vs NPR10M63
  • NPR470M25 vs NPR10M50
  • NPR470M25 vs NPR10M25
  • NPR470M25 vs NPR10M16
  • NPR470M25 vs NPR10M100
  • NPR470M25 vs NPR100M50
  • NPR470M25 vs NPR100M25
  • NPR470M25 vs NPR100M16
  • NPR470M25 vs NPR100M100
  • NPR470M25 vs NPR1000M25
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****