Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ NTE Electronics SCTD107K6.3
SCTD107K6.3
Active
Tantalum Capacitors
Description:
CAP TANT 100UF 10% 6.3V 2917
Manufacturer:
NTE Electronics
Datasheet:
SCTD107K6.3 Datasheet
History Price: $1.4
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SCTD107K6.3 Specification
Specification
Part No
SCTD107K6.3
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
SCT
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Molded
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
Operating Temperature
-
Lifetime @ Temp.
Surface Mount
Mounting Type
2917 (7343 Metric)
Package / Case
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.122" (3.10mm)
Height - Seated (Max)
-
Lead Spacing
D
Manufacturer Size Code
-
Features
General Purpose
Failure Rate
-
Ratings
-
SCTD107K6.3 PDF Datasheet
SCTD107K6.3 Datasheet
Click and Download: SCTD107K6.3 Datasheet
SCTD107K6.3 Related Parts
SCTA104K35
NTE Electronics
CAP TANT 0.1UF 10% 35V 1206
SCTA105K16
NTE Electronics
CAP TANT 1UF 10% 16V 1206
SCTA105K16C
NTE Electronics
CAP TANT 1UF 10% 16V 1206
SCTA155K16
NTE Electronics
CAP TANT 1.5UF 10% 16V 1206
SCTA225K10
NTE Electronics
CAP TANT 2.2UF 10% 10V 1206
SCTA225K16
NTE Electronics
CAP TANT 2.2UF 10% 16V 1206
SCTA335K6.3
NTE Electronics
CAP TANT 3.3UF 10% 6.3V 1206
SCTA474K25
NTE Electronics
CAP TANT 0.47UF 10% 25V 1206
SCTA475K10
NTE Electronics
CAP TANT 4.7UF 10% 10V 1206
SCTB105K35
NTE Electronics
CAP TANT 1UF 10% 35V 1411/1210
SCTB106K16
NTE Electronics
CAP TANT 10UF 10% 16V 1411/1210
SCTB155K25
NTE Electronics
CAP TANT 1.5UF 10% 25V 1411/1210
SCTD107K6.3 Compare Parts
SCTD107K6.3 vs SCTH157K10
SCTD107K6.3 vs SCTH107K16
SCTD107K6.3 vs SCTD686K6.3
SCTD107K6.3 vs SCTD685K35
SCTD107K6.3 vs SCTD476K16
SCTD107K6.3 vs SCTD476K10
SCTD107K6.3 vs SCTD475K35
SCTD107K6.3 vs SCTD336K16
SCTD107K6.3 vs SCTD226K25
SCTD107K6.3 vs SCTD226K16
SCTD107K6.3 vs SCTD225K50
SCTD107K6.3 vs SCTD157K6.3
SCTD107K6.3 vs SCTD156K25
SCTD107K6.3 vs SCTD156K20
SCTD107K6.3 vs SCTD106K25
SCTD107K6.3 vs SCTC685K20
SCTD107K6.3 vs SCTC685K16
SCTD107K6.3 vs SCTC476K6.3
SCTD107K6.3 vs SCTC475K25
SCTD107K6.3 vs SCTC336K6.3
SCTD107K6.3 vs SCTC226K10
SCTD107K6.3 vs SCTC225K35
SCTD107K6.3 vs SCTC156K16
SCTD107K6.3 vs SCTC156K10
SCTD107K6.3 vs SCTC106K16
SCTD107K6.3 vs SCTC106K10
SCTD107K6.3 vs SCTC105K50
SCTD107K6.3 vs SCTB685K6.3
SCTD107K6.3 vs SCTB475K16
SCTD107K6.3 vs SCTB475K10
SCTD107K6.3 vs SCTB335K16
SCTD107K6.3 vs SCTB225K20
SCTD107K6.3 vs SCTB156K10
SCTD107K6.3 vs SCTB155K25
SCTD107K6.3 vs SCTB106K16
SCTD107K6.3 vs SCTB105K35
SCTD107K6.3 vs SCTA475K10
SCTD107K6.3 vs SCTA474K25
SCTD107K6.3 vs SCTA335K6.3
SCTD107K6.3 vs SCTA225K16
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.