☰
SCTD336K16
SCTD336K16
Active
Description:  CAP TANT 33UF 10% 16V 2917
Manufacturer:  NTE Electronics
Datasheet:   SCTD336K16 Datasheet
History Price: $1.2
In Stock: 26400
SCTD336K16 Specification
Specification
Part No
SCTD336K16
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
SCT
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
16 V
Type
Molded
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
Operating Temperature
-
Lifetime @ Temp.
Surface Mount
Mounting Type
2917 (7343 Metric)
Package / Case
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.122" (3.10mm)
Height - Seated (Max)
-
Lead Spacing
D
Manufacturer Size Code
-
Features
General Purpose
Failure Rate
-
Ratings
-
SCTD336K16 PDF Datasheet
SCTD336K16 Related Parts
SCTA104K35
SCTA104K35
NTE Electronics
CAP TANT 0.1UF 10% 35V 1206
SCTA105K16
SCTA105K16
NTE Electronics
CAP TANT 1UF 10% 16V 1206
SCTA105K16C
SCTA105K16C
NTE Electronics
CAP TANT 1UF 10% 16V 1206
SCTA155K16
SCTA155K16
NTE Electronics
CAP TANT 1.5UF 10% 16V 1206
SCTA225K10
SCTA225K10
NTE Electronics
CAP TANT 2.2UF 10% 10V 1206
SCTA225K16
SCTA225K16
NTE Electronics
CAP TANT 2.2UF 10% 16V 1206
SCTA335K6.3
SCTA335K6.3
NTE Electronics
CAP TANT 3.3UF 10% 6.3V 1206
SCTA474K25
SCTA474K25
NTE Electronics
CAP TANT 0.47UF 10% 25V 1206
SCTA475K10
SCTA475K10
NTE Electronics
CAP TANT 4.7UF 10% 10V 1206
SCTB105K35
SCTB105K35
NTE Electronics
CAP TANT 1UF 10% 35V 1411/1210
SCTB106K16
SCTB106K16
NTE Electronics
CAP TANT 10UF 10% 16V 1411/1210
SCTB155K25
SCTB155K25
NTE Electronics
CAP TANT 1.5UF 10% 25V 1411/1210
SCTD336K16 Compare Parts
  • SCTD336K16 vs SCTH157K10
  • SCTD336K16 vs SCTH107K16
  • SCTD336K16 vs SCTD686K6.3
  • SCTD336K16 vs SCTD685K35
  • SCTD336K16 vs SCTD476K16
  • SCTD336K16 vs SCTD476K10
  • SCTD336K16 vs SCTD475K35
  • SCTD336K16 vs SCTD226K25
  • SCTD336K16 vs SCTD226K16
  • SCTD336K16 vs SCTD225K50
  • SCTD336K16 vs SCTD157K6.3
  • SCTD336K16 vs SCTD156K25
  • SCTD336K16 vs SCTD156K20
  • SCTD336K16 vs SCTD107K6.3
  • SCTD336K16 vs SCTD106K25
  • SCTD336K16 vs SCTC685K20
  • SCTD336K16 vs SCTC685K16
  • SCTD336K16 vs SCTC476K6.3
  • SCTD336K16 vs SCTC475K25
  • SCTD336K16 vs SCTC336K6.3
  • SCTD336K16 vs SCTC226K10
  • SCTD336K16 vs SCTC225K35
  • SCTD336K16 vs SCTC156K16
  • SCTD336K16 vs SCTC156K10
  • SCTD336K16 vs SCTC106K16
  • SCTD336K16 vs SCTC106K10
  • SCTD336K16 vs SCTC105K50
  • SCTD336K16 vs SCTB685K6.3
  • SCTD336K16 vs SCTB475K16
  • SCTD336K16 vs SCTB475K10
  • SCTD336K16 vs SCTB335K16
  • SCTD336K16 vs SCTB225K20
  • SCTD336K16 vs SCTB156K10
  • SCTD336K16 vs SCTB155K25
  • SCTD336K16 vs SCTB106K16
  • SCTD336K16 vs SCTB105K35
  • SCTD336K16 vs SCTA475K10
  • SCTD336K16 vs SCTA474K25
  • SCTD336K16 vs SCTA335K6.3
  • SCTD336K16 vs SCTA225K16
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend