☰
TD2.2M25
TD2.2M25
Active
Description:  CAP TANT 2.2UF 20% 25V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   TD2.2M25 Datasheet
History Price: $0.69
In Stock: 4800
TD2.2M25 Specification
Specification
Part No
TD2.2M25
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
TD
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.2 µF
Tolerance
?0%
Voltage - Rated
25 V
Type
Conformal Coated
ESR (Equivalent Series Resistance)
-
Operating Temperature
-55℃ ~ 85℃
Lifetime @ Temp.
-
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.177" Dia (4.50mm)
Height - Seated (Max)
0.354" (9.00mm)
Lead Spacing
0.100" (2.54mm)
Manufacturer Size Code
-
Features
-
Failure Rate
General Purpose
Ratings
-
TD2.2M25 PDF Datasheet
TD2.2M25 Related Parts
TD2.2M10
TD2.2M10
NTE Electronics
CAP TANT 2.2UF 20% 10V RADIAL
TD2.2M16
TD2.2M16
NTE Electronics
CAP TANT 2.2UF 20% 16V RADIAL
TD2.2M35
TD2.2M35
NTE Electronics
CAP TANT 2.2UF 20% 35V RADIAL
TD2.2M50
TD2.2M50
NTE Electronics
CAP TANT 2.2UF 20% 50V RADIAL
TD220M10
TD220M10
NTE Electronics
CAP TANT 220UF 20% 10V RADIAL
TD220M16
TD220M16
NTE Electronics
CAP TANT 220UF 20% 16V RADIAL
TD220M6.3
TD220M6.3
NTE Electronics
CAP TANT 220UF 20% 6.3V RADIAL
TD22M10
TD22M10
NTE Electronics
CAP TANT 22UF 20% 10V RADIAL
TD22M16
TD22M16
NTE Electronics
CAP TANT 22UF 20% 16V RADIAL
TD22M20
TD22M20
NTE Electronics
CAP TANT 22UF 20% 20V RADIAL
TD22M25
TD22M25
NTE Electronics
CAP TANT 22UF 20% 25V RADIAL
TD22M35
TD22M35
NTE Electronics
CAP TANT 22UF 20% 35V RADIAL
TD2.2M25 Compare Parts
  • TD2.2M25 vs TD22M50
  • TD2.2M25 vs TD22M35
  • TD2.2M25 vs TD22M25
  • TD2.2M25 vs TD22M20
  • TD2.2M25 vs TD22M16
  • TD2.2M25 vs TD22M10
  • TD2.2M25 vs TD220M6.3
  • TD2.2M25 vs TD220M16
  • TD2.2M25 vs TD220M10
  • TD2.2M25 vs TD2.2M50
  • TD2.2M25 vs TD2.2M35
  • TD2.2M25 vs TD2.2M16
  • TD2.2M25 vs TD2.2M10
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class