☰
TD47M10
TD47M10
Active
Description:  CAP TANT 47UF 20% 10V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   TD47M10 Datasheet
History Price: $2.18
In Stock: 20880
TD47M10 Specification
Specification
Part No
TD47M10
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
TD
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
10 V
Type
Conformal Coated
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
Operating Temperature
-
Lifetime @ Temp.
Through Hole
Mounting Type
Radial
Package / Case
0.276" Dia (7.00mm)
Size / Dimension
0.472" (12.00mm)
Height - Seated (Max)
0.100" (2.54mm)
Lead Spacing
-
Manufacturer Size Code
-
Features
General Purpose
Failure Rate
-
Ratings
-
TD47M10 PDF Datasheet
TD47M10 Related Parts
TD4.7M10
TD4.7M10
NTE Electronics
CAP TANT 4.7UF 20% 10V RADIAL
TD4.7M16
TD4.7M16
NTE Electronics
CAP TANT 4.7UF 20% 16V RADIAL
TD4.7M20
TD4.7M20
NTE Electronics
CAP TANT 4.7UF 20% 20V RADIAL
TD4.7M25
TD4.7M25
NTE Electronics
CAP TANT 4.7UF 20% 25V RADIAL
TD4.7M35
TD4.7M35
NTE Electronics
CAP TANT 4.7UF 20% 35V RADIAL
TD4.7M50
TD4.7M50
NTE Electronics
CAP TANT 4.7UF 20% 50V RADIAL
TD4.7M6.3
TD4.7M6.3
NTE Electronics
CAP TANT 4.7UF 20% 6.3V RADIAL
TD47M16
TD47M16
NTE Electronics
CAP TANT 47UF 20% 16V RADIAL
TD47M20
TD47M20
NTE Electronics
CAP TANT 47UF 20% 20V RADIAL
TD47M25
TD47M25
NTE Electronics
CAP TANT 47UF 20% 25V RADIAL
TD47M35
TD47M35
NTE Electronics
CAP TANT 47UF 20% 35V RADIAL
TD47M6.3
TD47M6.3
NTE Electronics
CAP TANT 47UF 20% 6.3V RADIAL
TD47M10 Compare Parts
  • TD47M10 vs TD47M35
  • TD47M10 vs TD47M25
  • TD47M10 vs TD47M20
  • TD47M10 vs TD47M16
  • TD47M10 vs TD4.7M6.3
  • TD47M10 vs TD4.7M50
  • TD47M10 vs TD4.7M35
  • TD47M10 vs TD4.7M25
  • TD47M10 vs TD4.7M20
  • TD47M10 vs TD4.7M16
  • TD47M10 vs TD4.7M10
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend