LJ055224A
LJ055224A
Active
Description:  MAXCAP 220MF 5.5V
Manufacturer:  Ohmite
Datasheet:   LJ055224A Datasheet
History Price: $3.6
In Stock: 2800
LJ055224A Specification
Specification
Part No
LJ055224A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Series
Maxcap?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 mF
Tolerance
-20%, +80%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
10Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 85℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.201" (5.10mm)
Size / Dimension
0.571" Dia (14.50mm)
Height - Seated (Max)
0.472" (12.00mm)
Operating Temperature
-40℃ ~ 85℃
LJ055224A PDF Datasheet
LJ055224A Related Parts
LJ055104A
LJ055104A
Ohmite
MAXCAP 100MF 5.5V
LJ055104AE
LJ055104AE
Ohmite
DOUBLE LAYER CAPACITOR W/EPOXY
LJ055105A
LJ055105A
Ohmite
MAXCAP 1F 5.5V
LJ055224AE
LJ055224AE
Ohmite
DOUBLE LAYER CAPACITOR W/EPOXY
LJ055225A
LJ055225A
Ohmite
MAXCAP 2.2F 5.5V
LJ055335A
LJ055335A
Ohmite
MAXCAP 3.3F 5.5V
LJ055335A
LJ055335A
Ohmite
MAXCAP 3.3F 5.5V
LJ055474A
LJ055474A
Ohmite
MAXCAP 470MF 5.5V
LJ055474AE
LJ055474AE
Ohmite
DOUBLE LAYER CAPACITOR W/EPOXY
LJ055565A
LJ055565A
Ohmite
MAXCAP 5.6F 5.5V
LJ055565A
LJ055565A
Ohmite
MAXCAP 5.6F 5.5V
LJ055224A Compare Parts
  • LJ055224A vs LJ055565A
  • LJ055224A vs LJ055474AE
  • LJ055224A vs LJ055474A
  • LJ055224A vs LJ055335A
  • LJ055224A vs LJ055335A
  • LJ055224A vs LJ055225A
  • LJ055224A vs LJ055224AE
  • LJ055224A vs LJ055105A
  • LJ055224A vs LJ055104AE
  • LJ055224A vs LJ055104A
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!