LP055224A
LP055224A
Active
Description:  MAXCAP 220MF 5.5V
Manufacturer:  Ohmite
Datasheet:   LP055224A Datasheet
History Price: Active
In Stock: 24400
LP055224A Specification
Specification
Part No
LP055224A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Series
LP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 mF
Tolerance
-20%, +80%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
25Ohm @ 1kHz
Lifetime @ Temp.
-
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.201" (5.10mm)
Size / Dimension
0.630" Dia (16.00mm)
Height - Seated (Max)
0.512" (13.00mm)
Operating Temperature
-25℃ ~ 70℃
LP055224A PDF Datasheet
LP055224A Related Parts
LP08152R7245
LP08152R7245
Taiyo Yuden
CAP 2.4F 20% 2.7V T/H
LP08202R7335
LP08202R7335
Taiyo Yuden
CAP 3.3F 20% 2.7V T/H
LP055104A
LP055104A
Ohmite
MAXCAP 100MF 5.5V
LP055104AE
LP055104AE
Ohmite
DOUBLE LAYER CAPACITOR W/EPOXY
LP055105A
LP055105A
Ohmite
MAXCAP 1F 5.5V
LP055223A
LP055223A
Ohmite
DOUBLE LAYER CAPACITOR
LP055473A
LP055473A
Ohmite
MAXCAP 47MF 5.5V
LP055474A
LP055474A
Ohmite
MAXCAP 470MF 5.5V
LP055224A Compare Parts
  • LP055224A vs LP08152R7245
  • LP055224A vs LP055474A
  • LP055224A vs LP055473A
  • LP055224A vs LP055223A
  • LP055224A vs LP055105A
  • LP055224A vs LP055104AE
  • LP055224A vs LP055104A
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you