LT055104AE
LT055104AE
Active
Description:  DOUBLE LAYER CAPACITOR W/EPOXY
Manufacturer:  Ohmite
Datasheet:   LT055104AE Datasheet
History Price: $2.89
In Stock: 4800
LT055104AE Specification
Specification
Part No
LT055104AE
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Series
Maxcap?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 mF
Tolerance
-20%, +80%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
150Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 85℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.201" (5.10mm)
Size / Dimension
0.571" Dia (14.50mm)
Height - Seated (Max)
0.610" (15.50mm)
Operating Temperature
-40℃ ~ 85℃
LT055104AE PDF Datasheet
LT055104AE Related Parts
LT055104A
LT055104A
Ohmite
MAXCAP 100MF 5.5V
LT055104A
LT055104A
Ohmite
MAXCAP 100MF 5.5V
LT055105A
LT055105A
Ohmite
MAXCAP 1F 5.5V
LT055105AE
LT055105AE
Ohmite
DOUBLE LAYER CAPACITOR W/EPOXY
LT055223A
LT055223A
Ohmite
MAXCAP 22MF 5.5V
LT055223A
LT055223A
Ohmite
MAXCAP 22MF 5.5V
LT055224A
LT055224A
Ohmite
DOUBLE LAYER CAPACITOR
LT055473A
LT055473A
Ohmite
DOUBLE LAYER CAPACITOR
LT055473A
LT055473A
Ohmite
DOUBLE LAYER CAPACITOR
LT055474A
LT055474A
Ohmite
MAXCAP 470MF 5.5V
LT055104AE Compare Parts
  • LT055104AE vs LT055473A
  • LT055104AE vs LT055473A
  • LT055104AE vs LT055224A
  • LT055104AE vs LT055223A
  • LT055104AE vs LT055223A
  • LT055104AE vs LT055105AE
  • LT055104AE vs LT055105A
  • LT055104AE vs LT055104A
  • LT055104AE vs LT055104A
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend