185K200CC6
185K200CC6
Active
Description:  Capacitor MLP 1.8uF 200V thru-ho
Manufacturer:  Paktron
Datasheet:   185K200CC6 Datasheet
History Price: Active
In Stock: 3200
185K200CC6 Specification
Specification
Part No
185K200CC6
Category
Film Capacitors
Manufacturer
Paktron
Series
Capstick?
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.8 µF
Tolerance
?0%
Voltage Rating - AC
140V
Voltage Rating - DC
200V
Dielectric Material
Polymer, Metallized
Operating Temperature
-55℃ ~ 150℃
Mounting Type
Through Hole
Package / Case
14-DIP
Size / Dimension
0.882" L x 0.700" W (22.40mm x 17.80mm)
Height - Seated (Max)
0.320" (8.12mm)
Termination
PC Pins
Lead Spacing
0.591" (15.00mm)
Applications
DC-Link, DC Block; EMI Suppression
Ratings
-
Features
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
13 mOhms
185K200CC6 PDF Datasheet
185K200CC6 Related Parts
185102J100RAA-F
185102J100RAA-F
Cornell Dubilier Electronics
CAP FILM 1000PF 5% 100VDC RADIAL
185102J100RAB-F
185102J100RAB-F
Cornell Dubilier Electronics
CAP FILM 1000PF 5% 100VDC RADIAL
185102J400RAA-F
185102J400RAA-F
Cornell Dubilier Electronics
CAP FILM 1000PF 5% 400VDC RADIAL
185102J400RAB-F
185102J400RAB-F
Cornell Dubilier Electronics
CAP FILM 1000PF 5% 400VDC RADIAL
185102K100RAA-F
185102K100RAA-F
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 100VDC RAD
185102K100RAB-F
185102K100RAB-F
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 100VDC RAD
185102K400RAA-F
185102K400RAA-F
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 400VDC RAD
185102K400RAB-F
185102K400RAB-F
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 400VDC RAD
185103J100RAA-F
185103J100RAA-F
Cornell Dubilier Electronics
CAP FILM 10000PF 5% 100VDC RAD
185103J100RAB-F
185103J100RAB-F
Cornell Dubilier Electronics
CAP FILM 10000PF 5% 100VDC RAD
185103J250RAA-F
185103J250RAA-F
Cornell Dubilier Electronics
CAP FILM 10000PF 5% 250VDC RAD
185103J250RAB-F
185103J250RAB-F
Cornell Dubilier Electronics
CAP FILM 10000PF 5% 250VDC RAD
185K200CC6 Compare Parts
  • 185K200CC6 vs 185PSB152K4R
  • 185K200CC6 vs 185PSB152K2R
  • 185K200CC6 vs 185MKP275KH
  • 185K200CC6 vs 185MKP275KG
  • 185K200CC6 vs 185MABA03KHS
  • 185K200CC6 vs 185824K50RGB-F
  • 185K200CC6 vs 185824K50RGA-F
  • 185K200CC6 vs 185824J50RGB-F
  • 185K200CC6 vs 185824J50RGA-F
  • 185K200CC6 vs 185823K63RAB-F
  • 185K200CC6 vs 185823K63RAA-F
  • 185K200CC6 vs 185823J63RAB-F
  • 185K200CC6 vs 185823J63RAA-F
  • 185K200CC6 vs 185822K100RAB-F
  • 185K200CC6 vs 185822K100RAA-F
  • 185K200CC6 vs 185822J100RAB-F
  • 185K200CC6 vs 185822J100RAA-F
  • 185K200CC6 vs 185684K63RFB-F
  • 185K200CC6 vs 185684K63RFA-F
  • 185K200CC6 vs 185684K50RFB-F
  • 185K200CC6 vs 185684K50RFA-F
  • 185K200CC6 vs 185684J63RFB-F
  • 185K200CC6 vs 185684J63RFA-F
  • 185K200CC6 vs 185684J50RFB-F
  • 185K200CC6 vs 185684J50RFA-F
  • 185K200CC6 vs 185683K63RAB-F
  • 185K200CC6 vs 185683K63RAA-F
  • 185K200CC6 vs 185683K250RFB-F
  • 185K200CC6 vs 185683K250RFA-F
  • 185K200CC6 vs 185683K100RHB-F
  • 185K200CC6 vs 185683K100RHA-F
  • 185K200CC6 vs 185683J63RAB-F
  • 185K200CC6 vs 185683J63RAA-F
  • 185K200CC6 vs 185683J250RFB-F
  • 185K200CC6 vs 185683J250RFA-F
  • 185K200CC6 vs 185683J100RHB-F
  • 185K200CC6 vs 185683J100RHA-F
  • 185K200CC6 vs 185682K400RCB-F
  • 185K200CC6 vs 185682K400RCA-F
  • 185K200CC6 vs 185682K250RAB-F
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!