Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Paktron 474K100RA3-FA
474K100RA3-FA
Active
Film Capacitors
Description:
CAPACITOR MLP 0.47UF 100V RADIAL
Manufacturer:
Paktron
Datasheet:
474K100RA3-FA Datasheet
History Price: Active
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
474K100RA3-FA Specification
Specification
Part No
474K100RA3-FA
Category
Film Capacitors
Manufacturer
Paktron
Series
Angstor?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.47 µF
Tolerance
?0%
Voltage Rating - AC
80V
Voltage Rating - DC
100V
Dielectric Material
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.350" L x 0.181" W (8.90mm x 4.60mm)
Height - Seated (Max)
0.303" (7.70mm)
Termination
PC Pins
Lead Spacing
0.295" (7.50mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
Ratings
-
Features
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
6 mOhms
474K100RA3-FA PDF Datasheet
474K100RA3-FA Datasheet
Click and Download: 474K100RA3-FA Datasheet
474K100RA3-FA Related Parts
474K400CS6
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 400VDC 6DIP
474K400CS6G
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 400VDC 6SMD
474K500CS6G-FA
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 500VDC 8SMD
474MABA01KHS
Illinois Capacitor
CAP FILM 0.47UF 10% 800VDC RAD
474MKP275K
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KA
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KB
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KBG5
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KE
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KG4
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MMR250K
Illinois Capacitor
CAP FILM 0.47UF 10% 250VDC RAD
474MMR400K
Illinois Capacitor
CAP FILM 0.47UF 10% 400VDC RAD
474K100RA3-FA Compare Parts
474K100RA3-FA vs 474PSB700K2H
474K100RA3-FA vs 474PSB302K4R
474K100RA3-FA vs 474PSB302K2R
474K100RA3-FA vs 474PSB252K4R
474K100RA3-FA vs 474PSB252K2R
474K100RA3-FA vs 474PSB202K4J
474K100RA3-FA vs 474PSB202K2J
474K100RA3-FA vs 474PSB152K4J
474K100RA3-FA vs 474PSB152K2J
474K100RA3-FA vs 474PSB122K4H
474K100RA3-FA vs 474PSB122K2J
474K100RA3-FA vs 474PSB122K2H
474K100RA3-FA vs 474PSB102K4H
474K100RA3-FA vs 474PSB102K2J
474K100RA3-FA vs 474PSB102K2H
474K100RA3-FA vs 474PPS302K
474K100RA3-FA vs 474PPR162KJ
474K100RA3-FA vs 474PPB630K
474K100RA3-FA vs 474PPB400KG
474K100RA3-FA vs 474PPB400K
474K100RA3-FA vs 474PPB250K
474K100RA3-FA vs 474PPB162K
474K100RA3-FA vs 474PPB102K
474K100RA3-FA vs 474PPA850K
474K100RA3-FA vs 474PPA700K
474K100RA3-FA vs 474PPA302KS
474K100RA3-FA vs 474PPA252KS
474K100RA3-FA vs 474PPA202KS
474K100RA3-FA vs 474PPA202K
474K100RA3-FA vs 474PPA152K
474K100RA3-FA vs 474PPA122K
474K100RA3-FA vs 474PPA102KD20
474K100RA3-FA vs 474PMB302KA
474K100RA3-FA vs 474PMB122KSP2
474K100RA3-FA vs 474PMB122KBP2
474K100RA3-FA vs 474PHC850K
474K100RA3-FA vs 474PHC700K
474K100RA3-FA vs 474PHC600KG
474K100RA3-FA vs 474PHC600K
474K100RA3-FA vs 474PHC400K
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.