☰
10SEQP270M
10SEQP270M
Active
Description:  CAP ALUM POLY 270UF 20% 10V T/H
Manufacturer:  Panasonic
Datasheet:   10SEQP270M Datasheet
History Price: $1.63
In Stock: 25760
10SEQP270M Specification
Specification
Part No
10SEQP270M
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
OS-CON?, SEQP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
270 µF
Tolerance
±20%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
25mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
58.5 mA @ 120 Hz
Ripple Current @ High Frequency
1.17 A @ 100 kHz
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.315" (8.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
10SEQP270M PDF Datasheet
10SEQP270M Related Parts
10SEP120M
10SEP120M
Panasonic
CAP ALUM POLY 120UF 20% 10V T/H
10SEP120M+TSS
10SEP120M+TSS
Panasonic
CAP ALUM POLY 120UF 20% 10V T/H
10SEP270M
10SEP270M
Panasonic
CAP ALUM POLY 270UF 20% 10V T/H
10SEP270M+T
10SEP270M+T
Panasonic
CAP ALUM POLY 270UF 20% 10V T/H
10SEP330M
10SEP330M
Panasonic
CAP ALUM POLY 330UF 20% 10V T/H
10SEP330M+TSS
10SEP330M+TSS
Panasonic
CAP ALUM POLY 330UF 20% 10V T/H
10SEP560M
10SEP560M
Panasonic
CAP ALUM POLY 560UF 20% 10V T/H
10SEP560M+T
10SEP560M+T
Panasonic
CAP ALUM POLY 560UF 20% 10V T/H
10SEP56M
10SEP56M
Panasonic
CAP ALUM POLY 56UF 20% 10V T/H
10SEP56M+TSS
10SEP56M+TSS
Panasonic
CAP ALUM POLY 56UF 20% 10V T/H
10SEPC270MD
10SEPC270MD
Panasonic
CAP ALUM POLY 270UF 20% 10V T/H
10SEPC270MD+S
10SEPC270MD+S
Panasonic
CAP ALUM POLY 270UF 20% 10V T/H
10SEQP270M Compare Parts
  • 10SEQP270M vs 10SVQP56M
  • 10SEQP270M vs 10SVQP150M
  • 10SEQP270M vs 10SVQP120M
  • 10SEQP270M vs 10SVPS68M
  • 10SEQP270M vs 10SVPS33M
  • 10SEQP270M vs 10SVPS330M
  • 10SEQP270M vs 10SVPS15M
  • 10SEQP270M vs 10SVPS150MX
  • 10SEQP270M vs 10SVPS150M
  • 10SEQP270M vs 10SVPS10M
  • 10SEQP270M vs 10SVPE220M
  • 10SEQP270M vs 10SVPD56M
  • 10SEQP270M vs 10SVPC68MV
  • 10SEQP270M vs 10SVPC68M
  • 10SEQP270M vs 10SVPC330M
  • 10SEQP270M vs 10SVPC270M
  • 10SEQP270M vs 10SVPC120MV
  • 10SEQP270M vs 10SVPC120M
  • 10SEQP270M vs 10SVPB56M
  • 10SEQP270M vs 10SVPA68MAA
  • 10SEQP270M vs 10SVPA330M
  • 10SEQP270M vs 10SVPA150MAA
  • 10SEQP270M vs 10SVP6R8M
  • 10SEQP270M vs 10SVP56M
  • 10SEQP270M vs 10SVP560M
  • 10SEQP270M vs 10SVP4R7M
  • 10SEQP270M vs 10SVP47M
  • 10SEQP270M vs 10SVP33M
  • 10SEQP270M vs 10SVP330MX
  • 10SEQP270M vs 10SVP330M
  • 10SEQP270M vs 10SVP270M
  • 10SEQP270M vs 10SVP15M
  • 10SEQP270M vs 10SVP150MX
  • 10SEQP270M vs 10SVP150M
  • 10SEQP270M vs 10SVP120M
  • 10SEQP270M vs 10SVP10M
  • 10SEQP270M vs 10SEQP56M
  • 10SEQP270M vs 10SEQP560M
  • 10SEQP270M vs 10SEQP330M
  • 10SEQP270M vs 10SEQP270M+T
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.