Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Panasonic 10SEQP56M
10SEQP56M
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 56UF 20% 10V T/H
Manufacturer:
Panasonic
Datasheet:
10SEQP56M Datasheet
History Price: $1.24
In Stock: 48240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
10SEQP56M Specification
Specification
Part No
10SEQP56M
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
OS-CON?, SEQP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
56 µF
Tolerance
±20%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
45mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
85 mA @ 120 Hz
Ripple Current @ High Frequency
1.7 A @ 100 kHz
Lead Spacing
0.098" (2.50mm)
Size / Dimension
0.248" Dia (6.30mm)
Height - Seated (Max)
0.236" (6.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
10SEQP56M PDF Datasheet
10SEQP56M Datasheet
Click and Download: 10SEQP56M Datasheet
10SEQP56M Related Parts
10SEP120M
Panasonic
CAP ALUM POLY 120UF 20% 10V T/H
10SEP120M+TSS
Panasonic
CAP ALUM POLY 120UF 20% 10V T/H
10SEP270M
Panasonic
CAP ALUM POLY 270UF 20% 10V T/H
10SEP270M+T
Panasonic
CAP ALUM POLY 270UF 20% 10V T/H
10SEP330M
Panasonic
CAP ALUM POLY 330UF 20% 10V T/H
10SEP330M+TSS
Panasonic
CAP ALUM POLY 330UF 20% 10V T/H
10SEP560M
Panasonic
CAP ALUM POLY 560UF 20% 10V T/H
10SEP560M+T
Panasonic
CAP ALUM POLY 560UF 20% 10V T/H
10SEP56M
Panasonic
CAP ALUM POLY 56UF 20% 10V T/H
10SEP56M+TSS
Panasonic
CAP ALUM POLY 56UF 20% 10V T/H
10SEPC270MD
Panasonic
CAP ALUM POLY 270UF 20% 10V T/H
10SEPC270MD+S
Panasonic
CAP ALUM POLY 270UF 20% 10V T/H
10SEQP56M Compare Parts
10SEQP56M vs 10SVQP56M
10SEQP56M vs 10SVQP150M
10SEQP56M vs 10SVQP120M
10SEQP56M vs 10SVPS68M
10SEQP56M vs 10SVPS33M
10SEQP56M vs 10SVPS330M
10SEQP56M vs 10SVPS15M
10SEQP56M vs 10SVPS150MX
10SEQP56M vs 10SVPS150M
10SEQP56M vs 10SVPS10M
10SEQP56M vs 10SVPE220M
10SEQP56M vs 10SVPD56M
10SEQP56M vs 10SVPC68MV
10SEQP56M vs 10SVPC68M
10SEQP56M vs 10SVPC330M
10SEQP56M vs 10SVPC270M
10SEQP56M vs 10SVPC120MV
10SEQP56M vs 10SVPC120M
10SEQP56M vs 10SVPB56M
10SEQP56M vs 10SVPA68MAA
10SEQP56M vs 10SVPA330M
10SEQP56M vs 10SVPA150MAA
10SEQP56M vs 10SVP6R8M
10SEQP56M vs 10SVP56M
10SEQP56M vs 10SVP560M
10SEQP56M vs 10SVP4R7M
10SEQP56M vs 10SVP47M
10SEQP56M vs 10SVP33M
10SEQP56M vs 10SVP330MX
10SEQP56M vs 10SVP330M
10SEQP56M vs 10SVP270M
10SEQP56M vs 10SVP15M
10SEQP56M vs 10SVP150MX
10SEQP56M vs 10SVP150M
10SEQP56M vs 10SVP120M
10SEQP56M vs 10SVP10M
10SEQP56M vs 10SEQP560M
10SEQP56M vs 10SEQP330M
10SEQP56M vs 10SEQP270M+T
10SEQP56M vs 10SEQP270M
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.