☰
16SEQP82M
16SEQP82M
Active
Description:  CAP ALUM POLY 82UF 20% 16V T/H
Manufacturer:  Panasonic
Datasheet:   16SEQP82M Datasheet
History Price: $1.55
In Stock: 3940
16SEQP82M Specification
Specification
Part No
16SEQP82M
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
OS-CON?, SEQP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
82 µF
Tolerance
±20%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
40mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
106 mA @ 120 Hz
Ripple Current @ High Frequency
2.12 A @ 100 kHz
Lead Spacing
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.276" (7.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
16SEQP82M PDF Datasheet
16SEQP82M Related Parts
16SEF1000M
16SEF1000M
Panasonic
CAP ALUM POLY 1000UF 20% 16V T/H
16SEF180M
16SEF180M
Panasonic
CAP ALUM POLY 180UF 20% 16V T/H
16SEF270M
16SEF270M
Panasonic
CAP ALUM POLY 270UF 20% 16V T/H
16SEF560M
16SEF560M
Panasonic
CAP ALUM POLY 560UF 20% 16V T/H
16SEP150M
16SEP150M
Panasonic
CAP ALUM POLY 150UF 20% 16V T/H
16SEP150M+T
16SEP150M+T
Panasonic
CAP ALUM POLY 150UF 20% 16V T/H
16SEP180M
16SEP180M
Panasonic
CAP ALUM POLY 180UF 20% 16V T/H
16SEP180M+TSS
16SEP180M+TSS
Panasonic
CAP ALUM POLY 180UF 20% 16V T/H
16SEP330M
16SEP330M
Panasonic
CAP ALUM POLY 330UF 20% 16V T/H
16SEP330M+T
16SEP330M+T
Panasonic
CAP ALUM POLY 330UF 20% 16V T/H
16SEP39M
16SEP39M
Panasonic
CAP ALUM POLY 39UF 20% 16V T/H
16SEP39M+TSS
16SEP39M+TSS
Panasonic
CAP ALUM POLY 39UF 20% 16V T/H
16SEQP82M Compare Parts
  • 16SEQP82M vs 16SVT560M
  • 16SEQP82M vs 16SVT270M
  • 16SEQP82M vs 16SVT100M
  • 16SEQP82M vs 16SVT1000MX
  • 16SEQP82M vs 16SVT1000M
  • 16SEQP82M vs 16SVQP82M
  • 16SEQP82M vs 16SVQP39M
  • 16SEQP82M vs 16SVPT560MX
  • 16SEQP82M vs 16SVPT560M
  • 16SEQP82M vs 16SVPT270M
  • 16SEQP82M vs 16SVPT100M
  • 16SEQP82M vs 16SVPT1000MX
  • 16SEQP82M vs 16SVPT1000M
  • 16SEQP82M vs 16SVPS82M
  • 16SEQP82M vs 16SVPS39M
  • 16SEQP82M vs 16SVPS22M
  • 16SEQP82M vs 16SVPS180M
  • 16SEQP82M vs 16SVPS100M
  • 16SEQP82M vs 16SVPK680M
  • 16SEQP82M vs 16SVPK330M
  • 16SEQP82M vs 16SVPK220M
  • 16SEQP82M vs 16SVPK1200M
  • 16SEQP82M vs 16SVPK100M
  • 16SEQP82M vs 16SVPG820M
  • 16SEQP82M vs 16SVPG680M
  • 16SEQP82M vs 16SVPG560M
  • 16SEQP82M vs 16SVPG47M
  • 16SEQP82M vs 16SVPG330MX
  • 16SEQP82M vs 16SVPG330M
  • 16SEQP82M vs 16SVPG270MX
  • 16SEQP82M vs 16SVPG270M
  • 16SEQP82M vs 16SVPG220M
  • 16SEQP82M vs 16SVPG1200M
  • 16SEQP82M vs 16SVPG100M
  • 16SEQP82M vs 16SVPF82M
  • 16SEQP82M vs 16SVPF560MX
  • 16SEQP82M vs 16SVPF560M
  • 16SEQP82M vs 16SVPF270M
  • 16SEQP82M vs 16SVPF180M
  • 16SEQP82M vs 16SVPF1000MX
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase