☰
2SEPC820MD
2SEPC820MD
Active
Description:  CAP ALUM POLY 820UF 20% 2.5V T/H
Manufacturer:  Panasonic
Datasheet:   2SEPC820MD Datasheet
History Price: $1.93
In Stock: 2800
2SEPC820MD Specification
Specification
Part No
2SEPC820MD
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
OS-CON?, SEPC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
820 µF
Tolerance
±20%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
8mOhm
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
265 mA @ 120 Hz
Ripple Current @ High Frequency
5.3 A @ 100 kHz
Lead Spacing
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.276" (7.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
2SEPC820MD Related Parts
2SEPC1000MX
2SEPC1000MX
Panasonic
CAP ALUM POL 1000UF 20% 2.5V T/H
2SEPC1000MX+S
2SEPC1000MX+S
Panasonic
CAP ALUM POL 1000UF 20% 2.5V T/H
2SEPC100MZ
2SEPC100MZ
Panasonic
CAP ALUM POLY 100UF 20% 2.5V T/H
2SEPC100MZ+TSS
2SEPC100MZ+TSS
Panasonic
CAP ALUM POLY 100UF 20% 2.5V T/H
2SEPC2700M
2SEPC2700M
Panasonic
CAP ALUM POL 2700UF 20% 2.5V T/H
2SEPC2700M+T
2SEPC2700M+T
Panasonic
CAP ALUM POL 2700UF 20% 2.5V T/H
2SEPC330MW
2SEPC330MW
Panasonic
CAP ALUM POLY 330UF 20% 2.5V T/H
2SEPC330MZ
2SEPC330MZ
Panasonic
CAP ALUM POLY 330UF 20% 2.5V T/H
2SEPC330MZ+TSS
2SEPC330MZ+TSS
Panasonic
CAP ALUM POLY 330UF 20% 2.5V T/H
2SEPC390M
2SEPC390M
Panasonic
CAP ALUM POLY 390UF 20% 2.5V T/H
2SEPC390M+TSS
2SEPC390M+TSS
Panasonic
CAP ALUM POLY 390UF 20% 2.5V T/H
2SEPC470MZ
2SEPC470MZ
Panasonic
CAP ALUM POLY 470UF 20% 2.5V T/H
2SEPC820MD Compare Parts
  • 2SEPC820MD vs 2SEPC820MY
  • 2SEPC820MD vs 2SEPC820MX+TSS
  • 2SEPC820MD vs 2SEPC820MX
  • 2SEPC820MD vs 2SEPC820MW+TSS
  • 2SEPC820MD vs 2SEPC820MW
  • 2SEPC820MD vs 2SEPC820MD+TSS
  • 2SEPC820MD vs 2SEPC560MZ+TSS
  • 2SEPC820MD vs 2SEPC560MZ
  • 2SEPC820MD vs 2SEPC560MX+TSS
  • 2SEPC820MD vs 2SEPC560MX
  • 2SEPC820MD vs 2SEPC560MW+TSS
  • 2SEPC820MD vs 2SEPC560MW
  • 2SEPC820MD vs 2SEPC560M+TSS
  • 2SEPC820MD vs 2SEPC560M
  • 2SEPC820MD vs 2SEPC470MZ+TSS
  • 2SEPC820MD vs 2SEPC470MZ
  • 2SEPC820MD vs 2SEPC390M+TSS
  • 2SEPC820MD vs 2SEPC390M
  • 2SEPC820MD vs 2SEPC330MZ+TSS
  • 2SEPC820MD vs 2SEPC330MZ
  • 2SEPC820MD vs 2SEPC330MW
  • 2SEPC820MD vs 2SEPC2700M+T
  • 2SEPC820MD vs 2SEPC2700M
  • 2SEPC820MD vs 2SEPC100MZ+TSS
  • 2SEPC820MD vs 2SEPC100MZ
  • 2SEPC820MD vs 2SEPC1000MX+S
  • 2SEPC820MD vs 2SEPC1000MX
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping