Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Panasonic 4TAB100M
4TAB100M
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 100UF 4V 1411
Manufacturer:
Panasonic
Datasheet:
4TAB100M Datasheet
History Price: $1.66
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
4TAB100M Specification
Specification
Part No
4TAB100M
Category
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Series
POSCAP? TA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
4 V
Type
Molded
ESR (Equivalent Series Resistance)
70mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
1000 Hrs @ 105℃
Mounting Type
Surface Mount
Package / Case
1411 (3528 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.083" (2.10mm)
Lead Spacing
-
Manufacturer Size Code
B2
Ratings
-
Features
General Purpose
4TAB100M PDF Datasheet
4TAB100M Datasheet
Click and Download: 4TAB100M Datasheet
4TAB100M Compare Parts
4TAB100M vs 4TAE470MIL
4TAB100M vs 4TAE220MI
4TAB100M vs 4TAE220M
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again