☰
6TAB47M
6TAB47M
Active
Description:  CAP TANT POLY 47UF 6.3V 1411
Manufacturer:  Panasonic
Datasheet:   6TAB47M Datasheet
History Price: $1.6
In Stock: 26080
6TAB47M Specification
Specification
Part No
6TAB47M
Category
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Series
POSCAP? TA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Molded
ESR (Equivalent Series Resistance)
70mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
1000 Hrs @ 105℃
Mounting Type
Surface Mount
Package / Case
1411 (3528 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.083" (2.10mm)
Lead Spacing
-
Manufacturer Size Code
B2
Ratings
-
Features
General Purpose
6TAB47M PDF Datasheet
6TAB47M Compare Parts
  • 6TAB47M vs 6TAE220MI
  • 6TAB47M vs 6TAE150M
  • 6TAB47M vs 6TAB68M
  • 6TAB47M vs 6TAE220M
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks