Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Panasonic 6THB220ML
6THB220ML
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 220UF 6.3V 2917
Manufacturer:
Panasonic
Datasheet:
6THB220ML Datasheet
History Price: $1.84
In Stock: 15240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
6THB220ML Specification
Specification
Part No
6THB220ML
Category
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Series
POSCAP? TH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Molded
ESR (Equivalent Series Resistance)
40mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
1000 Hrs @ 125℃
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.114" (2.90mm)
Lead Spacing
-
Manufacturer Size Code
D3L
Ratings
-
Features
General Purpose
6THB220ML PDF Datasheet
6THB220ML Datasheet
Click and Download: 6THB220ML Datasheet
6THB220ML Compare Parts
6THB220ML vs 6THE150M
6THB220ML vs 6THC150M
6THB220ML vs 6THB470M
6THB220ML vs 6THB330M
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast