☰
6TPB68M
6TPB68M
Active
Description:  CAP TANT POLY 68UF 6.3V 1411
Manufacturer:  Panasonic
Datasheet:   6TPB68M Datasheet
History Price: $1.25
In Stock: 30240
6TPB68M Specification
Specification
Part No
6TPB68M
Category
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Series
POSCAP? TPB
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
68 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Molded
ESR (Equivalent Series Resistance)
70mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
-
Mounting Type
Surface Mount
Package / Case
1411 (3528 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.079" (2.00mm)
Lead Spacing
-
Manufacturer Size Code
B2
Ratings
-
Features
General Purpose
6TPB68M Related Parts
6TPB220ML
6TPB220ML
Panasonic
CAP TANT POLY 220UF 6.3V 2917
6TPB220MTL
6TPB220MTL
Panasonic
CAP TANT POLY 220UF 6.3V 2917
6TPB330M
6TPB330M
Panasonic
CAP TANT POLY 330UF 6.3V 2917
6TPB330MAL
6TPB330MAL
Panasonic
CAP TANT POLY 330UF 6.3V 2917
6TPB330ML
6TPB330ML
Panasonic
CAP TANT POLY 330UF 6.3V 2917
6TPB330MVL
6TPB330MVL
Panasonic
CAP TANT POLY 330UF 6.3V 2917
6TPB33M
6TPB33M
Panasonic
CAP TANT POLY 33UF 6.3V 1411
6TPB470M
6TPB470M
Panasonic
CAP TANT POLY 470UF 6.3V 2917
6TPC100M
6TPC100M
Panasonic
CAP TANT POLY 100UF 6.3V 2917
6TPC150M
6TPC150M
Panasonic
CAP TANT POLY 150UF 6.3V 2917
6TPC330MA
6TPC330MA
Panasonic
CAP TANT POLY 330UF 6.3V 2917
6TPC47M
6TPC47M
Panasonic
CAP TANT POLY 47UF 6.3V 1411
6TPB68M Compare Parts
  • 6TPB68M vs 6TPU33MSK
  • 6TPB68M vs 6TPU22MSI
  • 6TPB68M vs 6TPU150MBI
  • 6TPB68M vs 6TPU10MSI
  • 6TPB68M vs 6TPS150MZD
  • 6TPB68M vs 6TPS150MUD
  • 6TPB68M vs 6TPH47MHA
  • 6TPB68M vs 6TPH100MAEA
  • 6TPB68M vs 6TPH100MABC
  • 6TPB68M vs 6TPG220MZG
  • 6TPB68M vs 6TPG150MZG
  • 6TPB68M vs 6TPG150M
  • 6TPB68M vs 6TPG100MZGD
  • 6TPB68M vs 6TPG100MG
  • 6TPB68M vs 6TPG100M
  • 6TPB68M vs 6TPF470MFH
  • 6TPB68M vs 6TPF470MAH
  • 6TPB68M vs 6TPF330MAL
  • 6TPB68M vs 6TPF330M9L
  • 6TPB68M vs 6TPF330M5EL
  • 6TPB68M vs 6TPF220MPL
  • 6TPB68M vs 6TPF220ML
  • 6TPB68M vs 6TPF220MFL
  • 6TPB68M vs 6TPF220M9L
  • 6TPB68M vs 6TPF220M6L
  • 6TPB68M vs 6TPF220M5L
  • 6TPB68M vs 6TPF150MPL
  • 6TPB68M vs 6TPE680MI
  • 6TPB68M vs 6TPE680M
  • 6TPB68M vs 6TPE470MZ
  • 6TPB68M vs 6TPE470MW
  • 6TPB68M vs 6TPE470MI
  • 6TPB68M vs 6TPE470MAZU
  • 6TPB68M vs 6TPE470M
  • 6TPB68M vs 6TPE330ML
  • 6TPB68M vs 6TPE330MIL
  • 6TPB68M vs 6TPE330MFL
  • 6TPB68M vs 6TPE330MAP
  • 6TPB68M vs 6TPE330MAL
  • 6TPB68M vs 6TPE330MAA
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give