☰
ECQ-E2183JF3
ECQ-E2183JF3
Active
Description:  CAP FILM 0.018UF 5% 250VDC RAD
Manufacturer:  Panasonic
History Price: $0.11948
In Stock: 10960
ECQ-E2183JF3 Specification
Specification
Part No
ECQ-E2183JF3
Category
Film Capacitors
Manufacturer
Panasonic
Series
ECQ-E(F)
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.018 µF
Tolerance
?%
Voltage Rating - AC
-
Voltage Rating - DC
250V
Dielectric Material
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.406" L x 0.173" W (10.30mm x 4.40mm)
Height - Seated (Max)
0.492" (12.50mm)
Termination
PC Pins
Lead Spacing
0.197" (5.00mm)
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
ECQ-E2183JF3 Related Parts
ECQ-B1101JF
ECQ-B1101JF
Panasonic
CAP FILM 100PF 5% 100VDC RADIAL
ECQ-B1102JF
ECQ-B1102JF
Panasonic
CAP FILM 1000PF 5% 100VDC RADIAL
ECQ-B1103JF
ECQ-B1103JF
Panasonic
CAP FILM 10000PF 5% 100VDC RAD
ECQ-B1104JF
ECQ-B1104JF
Panasonic
CAP FILM 0.1UF 5% 100VDC RADIAL
ECQ-B1121JF
ECQ-B1121JF
Panasonic
CAP FILM 120PF 5% 100VDC RADIAL
ECQ-B1122JF
ECQ-B1122JF
Panasonic
CAP FILM 1200PF 5% 100VDC RADIAL
ECQ-B1123JF
ECQ-B1123JF
Panasonic
CAP FILM 0.012UF 5% 100VDC RAD
ECQ-B1152JF
ECQ-B1152JF
Panasonic
CAP FILM 1500PF 5% 100VDC RADIAL
ECQ-B1181JF
ECQ-B1181JF
Panasonic
CAP FILM 180PF 5% 100VDC RADIAL
ECQ-B1183JF
ECQ-B1183JF
Panasonic
CAP FILM 0.018UF 5% 100VDC RAD
ECQ-B1222JF
ECQ-B1222JF
Panasonic
CAP FILM 2200PF 5% 100VDC RADIAL
ECQ-B1223JF
ECQ-B1223JF
Panasonic
CAP FILM 0.022UF 5% 100VDC RAD
ECQ-E2183JF3 Compare Parts
  • ECQ-E2183JF3 vs ECQ-V1J684JM
  • ECQ-E2183JF3 vs ECQ-V1J564JM
  • ECQ-E2183JF3 vs ECQ-V1J474JM
  • ECQ-E2183JF3 vs ECQ-V1J394JM
  • ECQ-E2183JF3 vs ECQ-V1J334JM
  • ECQ-E2183JF3 vs ECQ-V1J274JM
  • ECQ-E2183JF3 vs ECQ-V1J224JM
  • ECQ-E2183JF3 vs ECQ-V1J184JM
  • ECQ-E2183JF3 vs ECQ-V1J105JM
  • ECQ-E2183JF3 vs ECQ-V1H824JL
  • ECQ-E2183JF3 vs ECQ-V1H823JL3
  • ECQ-E2183JF3 vs ECQ-V1H823JL
  • ECQ-E2183JF3 vs ECQ-V1H684JL3
  • ECQ-E2183JF3 vs ECQ-V1H684JL
  • ECQ-E2183JF3 vs ECQ-V1H683JL3
  • ECQ-E2183JF3 vs ECQ-V1H683JL
  • ECQ-E2183JF3 vs ECQ-V1H564JL3
  • ECQ-E2183JF3 vs ECQ-V1H564JL
  • ECQ-E2183JF3 vs ECQ-V1H563JL3
  • ECQ-E2183JF3 vs ECQ-V1H563JL
  • ECQ-E2183JF3 vs ECQ-V1H474JL3
  • ECQ-E2183JF3 vs ECQ-V1H474JL
  • ECQ-E2183JF3 vs ECQ-V1H473JL3
  • ECQ-E2183JF3 vs ECQ-V1H473JL
  • ECQ-E2183JF3 vs ECQ-V1H394JL3
  • ECQ-E2183JF3 vs ECQ-V1H394JL
  • ECQ-E2183JF3 vs ECQ-V1H393JL3
  • ECQ-E2183JF3 vs ECQ-V1H393JL
  • ECQ-E2183JF3 vs ECQ-V1H334JL3
  • ECQ-E2183JF3 vs ECQ-V1H334JL
  • ECQ-E2183JF3 vs ECQ-V1H333JL3
  • ECQ-E2183JF3 vs ECQ-V1H333JL
  • ECQ-E2183JF3 vs ECQ-V1H274JL3
  • ECQ-E2183JF3 vs ECQ-V1H274JL
  • ECQ-E2183JF3 vs ECQ-V1H273JL3
  • ECQ-E2183JF3 vs ECQ-V1H273JL
  • ECQ-E2183JF3 vs ECQ-V1H225JL
  • ECQ-E2183JF3 vs ECQ-V1H224JL3
  • ECQ-E2183JF3 vs ECQ-V1H224JL
  • ECQ-E2183JF3 vs ECQ-V1H223JL3
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend