Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Panasonic EEE-2AA100P
EEE-2AA100P
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10UF 20% 100V SMD
Manufacturer:
Panasonic
Datasheet:
EEE-2AA100P Datasheet
History Price: $0.7
In Stock: 30480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EEE-2AA100P Specification
Specification
Part No
EEE-2AA100P
Category
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Series
S
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
100 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
85 mA @ 120 Hz
Size / Dimension
144.5 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.402" (10.20mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
EEE-2AA100P PDF Datasheet
EEE-2AA100P Datasheet
Click and Download: EEE-2AA100P Datasheet
EEE-2AA100P Related Parts
EEE-0GA101SR
Panasonic
CAP ALUM 100UF 20% 4V SMD
EEE-0GA221SP
Panasonic
CAP ALUM 220UF 20% 4V SMD
EEE-0GA330SR
Panasonic
CAP ALUM 33UF 20% 4V SMD
EEE-0GA470SR
Panasonic
CAP ALUM 47UF 20% 4V SMD
EEE-0JA101AP
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
EEE-0JA101SP
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
EEE-0JA101WAR
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
EEE-0JA101WR
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
EEE-0JA102AP
Panasonic
CAP ALUM 1000UF 20% 6.3V SMD
EEE-0JA102P
Panasonic
CAP ALUM 1000UF 20% 6.3V SMD
EEE-0JA102UP
Panasonic
CAP ALUM 1000UF 20% 6.3V SMD
EEE-0JA152P
Panasonic
CAP ALUM 1500UF 20% 6.3V SMD
EEE-2AA100P Compare Parts
EEE-2AA100P vs EEE-TQV470XAP
EEE-2AA100P vs EEE-TQV101XAV
EEE-2AA100P vs EEE-TQV101XAP
EEE-2AA100P vs EEE-TPV470XAV
EEE-2AA100P vs EEE-TPV470XAP
EEE-2AA100P vs EEE-TPC101XAV
EEE-2AA100P vs EEE-TPC101XAP
EEE-2AA100P vs EEE-TPA331UAV
EEE-2AA100P vs EEE-TPA331UAP
EEE-2AA100P vs EEE-TP70821V
EEE-2AA100P vs EEE-TP70821M
EEE-2AA100P vs EEE-TP70681V
EEE-2AA100P vs EEE-TP70681M
EEE-2AA100P vs EEE-TP70471V
EEE-2AA100P vs EEE-TP70471M
EEE-2AA100P vs EEE-TP1V470AV
EEE-2AA100P vs EEE-TP1V470AP
EEE-2AA100P vs EEE-TP1V242V
EEE-2AA100P vs EEE-TP1V242M
EEE-2AA100P vs EEE-TP1V221AV
EEE-2AA100P vs EEE-TP1V221AP
EEE-2AA100P vs EEE-TP1V182V
EEE-2AA100P vs EEE-TP1V182M
EEE-2AA100P vs EEE-TP1V132V
EEE-2AA100P vs EEE-TP1V132M
EEE-2AA100P vs EEE-TP1V101AV
EEE-2AA100P vs EEE-TP1V101AP
EEE-2AA100P vs EEE-TP1K681V
EEE-2AA100P vs EEE-TP1K681M
EEE-2AA100P vs EEE-TP1K511V
EEE-2AA100P vs EEE-TP1K511M
EEE-2AA100P vs EEE-TP1K391V
EEE-2AA100P vs EEE-TP1K391M
EEE-2AA100P vs EEE-TP1J751V
EEE-2AA100P vs EEE-TP1J751M
EEE-2AA100P vs EEE-TP1J561V
EEE-2AA100P vs EEE-TP1J561M
EEE-2AA100P vs EEE-TP1J102V
EEE-2AA100P vs EEE-TP1J102M
EEE-2AA100P vs EEE-TP1H751V
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!