☰
EEE-TP1E331AV
EEE-TP1E331AV
Active
Description:  CAP ALUM 330UF 20% 25V SMD
Manufacturer:  Panasonic
History Price: $1.79
In Stock: 1200
EEE-TP1E331AV Specification
Specification
Part No
EEE-TP1E331AV
Category
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Series
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
150mOhm @ 100kHz
Lifetime @ Temp.
3000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive, High Temperature Reflow
Lead Spacing
325 mA @ 120 Hz
Size / Dimension
500 mA @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.425" (10.80mm)
Package / Case
0.406" L x 0.406" W (10.30mm x 10.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
EEE-TP1E331AV Related Parts
EEE-0GA101SR
EEE-0GA101SR
Panasonic
CAP ALUM 100UF 20% 4V SMD
EEE-0GA221SP
EEE-0GA221SP
Panasonic
CAP ALUM 220UF 20% 4V SMD
EEE-0GA330SR
EEE-0GA330SR
Panasonic
CAP ALUM 33UF 20% 4V SMD
EEE-0GA470SR
EEE-0GA470SR
Panasonic
CAP ALUM 47UF 20% 4V SMD
EEE-0JA101AP
EEE-0JA101AP
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
EEE-0JA101SP
EEE-0JA101SP
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
EEE-0JA101WAR
EEE-0JA101WAR
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
EEE-0JA101WR
EEE-0JA101WR
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
EEE-0JA102AP
EEE-0JA102AP
Panasonic
CAP ALUM 1000UF 20% 6.3V SMD
EEE-0JA102P
EEE-0JA102P
Panasonic
CAP ALUM 1000UF 20% 6.3V SMD
EEE-0JA102UP
EEE-0JA102UP
Panasonic
CAP ALUM 1000UF 20% 6.3V SMD
EEE-0JA152P
EEE-0JA152P
Panasonic
CAP ALUM 1500UF 20% 6.3V SMD
EEE-TP1E331AV Compare Parts
  • EEE-TP1E331AV vs EEE-TQV470XAP
  • EEE-TP1E331AV vs EEE-TQV101XAV
  • EEE-TP1E331AV vs EEE-TQV101XAP
  • EEE-TP1E331AV vs EEE-TPV470XAV
  • EEE-TP1E331AV vs EEE-TPV470XAP
  • EEE-TP1E331AV vs EEE-TPC101XAV
  • EEE-TP1E331AV vs EEE-TPC101XAP
  • EEE-TP1E331AV vs EEE-TPA331UAV
  • EEE-TP1E331AV vs EEE-TPA331UAP
  • EEE-TP1E331AV vs EEE-TP70821V
  • EEE-TP1E331AV vs EEE-TP70821M
  • EEE-TP1E331AV vs EEE-TP70681V
  • EEE-TP1E331AV vs EEE-TP70681M
  • EEE-TP1E331AV vs EEE-TP70471V
  • EEE-TP1E331AV vs EEE-TP70471M
  • EEE-TP1E331AV vs EEE-TP1V470AV
  • EEE-TP1E331AV vs EEE-TP1V470AP
  • EEE-TP1E331AV vs EEE-TP1V242V
  • EEE-TP1E331AV vs EEE-TP1V242M
  • EEE-TP1E331AV vs EEE-TP1V221AV
  • EEE-TP1E331AV vs EEE-TP1V221AP
  • EEE-TP1E331AV vs EEE-TP1V182V
  • EEE-TP1E331AV vs EEE-TP1V182M
  • EEE-TP1E331AV vs EEE-TP1V132V
  • EEE-TP1E331AV vs EEE-TP1V132M
  • EEE-TP1E331AV vs EEE-TP1V101AV
  • EEE-TP1E331AV vs EEE-TP1V101AP
  • EEE-TP1E331AV vs EEE-TP1K681V
  • EEE-TP1E331AV vs EEE-TP1K681M
  • EEE-TP1E331AV vs EEE-TP1K511V
  • EEE-TP1E331AV vs EEE-TP1K511M
  • EEE-TP1E331AV vs EEE-TP1K391V
  • EEE-TP1E331AV vs EEE-TP1K391M
  • EEE-TP1E331AV vs EEE-TP1J751V
  • EEE-TP1E331AV vs EEE-TP1J751M
  • EEE-TP1E331AV vs EEE-TP1J561V
  • EEE-TP1E331AV vs EEE-TP1J561M
  • EEE-TP1E331AV vs EEE-TP1J102V
  • EEE-TP1E331AV vs EEE-TP1J102M
  • EEE-TP1E331AV vs EEE-TP1H751V
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!