EEE-TP1K391V
EEE-TP1K391V
Active
Description:  CAP ALUM 390UF 20% 80V SMD
Manufacturer:  Panasonic
History Price: $3.24
In Stock: 26400
EEE-TP1K391V Specification
Specification
Part No
EEE-TP1K391V
Category
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Series
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
390 µF
Tolerance
?0%
Voltage - Rated
80 V
ESR (Equivalent Series Resistance)
100mOhm @ 100kHz
Lifetime @ Temp.
3000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive, High Temperature Reflow
Lead Spacing
1.425 A @ 120 Hz
Size / Dimension
1.9 A @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
0.669" (17.00mm)
Package / Case
0.669" L x 0.669" W (17.00mm x 17.00mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
EEE-TP1K391V PDF Datasheet
EEE-TP1K391V Related Parts
EEE-0GA101SR
EEE-0GA101SR
Panasonic
CAP ALUM 100UF 20% 4V SMD
EEE-0GA221SP
EEE-0GA221SP
Panasonic
CAP ALUM 220UF 20% 4V SMD
EEE-0GA330SR
EEE-0GA330SR
Panasonic
CAP ALUM 33UF 20% 4V SMD
EEE-0GA470SR
EEE-0GA470SR
Panasonic
CAP ALUM 47UF 20% 4V SMD
EEE-0JA101AP
EEE-0JA101AP
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
EEE-0JA101SP
EEE-0JA101SP
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
EEE-0JA101WAR
EEE-0JA101WAR
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
EEE-0JA101WR
EEE-0JA101WR
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
EEE-0JA102AP
EEE-0JA102AP
Panasonic
CAP ALUM 1000UF 20% 6.3V SMD
EEE-0JA102P
EEE-0JA102P
Panasonic
CAP ALUM 1000UF 20% 6.3V SMD
EEE-0JA102UP
EEE-0JA102UP
Panasonic
CAP ALUM 1000UF 20% 6.3V SMD
EEE-0JA152P
EEE-0JA152P
Panasonic
CAP ALUM 1500UF 20% 6.3V SMD
EEE-TP1K391V Compare Parts
  • EEE-TP1K391V vs EEE-TQV470XAP
  • EEE-TP1K391V vs EEE-TQV101XAV
  • EEE-TP1K391V vs EEE-TQV101XAP
  • EEE-TP1K391V vs EEE-TPV470XAV
  • EEE-TP1K391V vs EEE-TPV470XAP
  • EEE-TP1K391V vs EEE-TPC101XAV
  • EEE-TP1K391V vs EEE-TPC101XAP
  • EEE-TP1K391V vs EEE-TPA331UAV
  • EEE-TP1K391V vs EEE-TPA331UAP
  • EEE-TP1K391V vs EEE-TP70821V
  • EEE-TP1K391V vs EEE-TP70821M
  • EEE-TP1K391V vs EEE-TP70681V
  • EEE-TP1K391V vs EEE-TP70681M
  • EEE-TP1K391V vs EEE-TP70471V
  • EEE-TP1K391V vs EEE-TP70471M
  • EEE-TP1K391V vs EEE-TP1V470AV
  • EEE-TP1K391V vs EEE-TP1V470AP
  • EEE-TP1K391V vs EEE-TP1V242V
  • EEE-TP1K391V vs EEE-TP1V242M
  • EEE-TP1K391V vs EEE-TP1V221AV
  • EEE-TP1K391V vs EEE-TP1V221AP
  • EEE-TP1K391V vs EEE-TP1V182V
  • EEE-TP1K391V vs EEE-TP1V182M
  • EEE-TP1K391V vs EEE-TP1V132V
  • EEE-TP1K391V vs EEE-TP1V132M
  • EEE-TP1K391V vs EEE-TP1V101AV
  • EEE-TP1K391V vs EEE-TP1V101AP
  • EEE-TP1K391V vs EEE-TP1K681V
  • EEE-TP1K391V vs EEE-TP1K681M
  • EEE-TP1K391V vs EEE-TP1K511V
  • EEE-TP1K391V vs EEE-TP1K511M
  • EEE-TP1K391V vs EEE-TP1K391M
  • EEE-TP1K391V vs EEE-TP1J751V
  • EEE-TP1K391V vs EEE-TP1J751M
  • EEE-TP1K391V vs EEE-TP1J561V
  • EEE-TP1K391V vs EEE-TP1J561M
  • EEE-TP1K391V vs EEE-TP1J102V
  • EEE-TP1K391V vs EEE-TP1J102M
  • EEE-TP1K391V vs EEE-TP1H751V
  • EEE-TP1K391V vs EEE-TP1H751M
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you