Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Panasonic EEU-HD1C331
EEU-HD1C331
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:
Panasonic
Datasheet:
EEU-HD1C331 Datasheet
History Price: $0.87
In Stock: 46960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EEU-HD1C331 Specification
Specification
Part No
EEU-HD1C331
Category
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Series
HD
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
260 mA @ 120 Hz
Size / Dimension
390 mA @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.512" (13.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
EEU-HD1C331 PDF Datasheet
EEU-HD1C331 Datasheet
Click and Download: EEU-HD1C331 Datasheet
EEU-HD1C331 Related Parts
EEU-EB1A101
Panasonic
CAP ALUM 100UF 20% 10V RADIAL
EEU-EB1A101B
Panasonic
CAP ALUM 100UF 20% 10V RADIAL
EEU-EB1A101S
Panasonic
CAP ALUM 100UF 20% 10V RADIAL
EEU-EB1A101SB
Panasonic
CAP ALUM 100UF 20% 10V RADIAL
EEU-EB1A101SH
Panasonic
CAP ALUM 100UF 20% 10V RADIAL
EEU-EB1A221
Panasonic
CAP ALUM 220UF 20% 10V RADIAL
EEU-EB1A221B
Panasonic
CAP ALUM 220UF 20% 10V RADIAL
EEU-EB1A221S
Panasonic
CAP ALUM 220UF 20% 10V RADIAL
EEU-EB1A221SB
Panasonic
CAP ALUM 220UF 20% 10V RADIAL
EEU-EB1A221SH
Panasonic
CAP ALUM 220UF 20% 10V RADIAL
EEU-EB1A222
Panasonic
CAP ALUM 2200UF 20% 10V RADIAL
EEU-EB1A222B
Panasonic
CAP ALUM 2200UF 20% 10V RADIAL
EEU-HD1C331 Compare Parts
EEU-HD1C331 vs EEU-TP1V821
EEU-HD1C331 vs EEU-TP1V621B
EEU-HD1C331 vs EEU-TP1V621
EEU-HD1C331 vs EEU-TP1V561B
EEU-HD1C331 vs EEU-TP1V561
EEU-HD1C331 vs EEU-TP1V471B
EEU-HD1C331 vs EEU-TP1V471
EEU-HD1C331 vs EEU-TP1V391B
EEU-HD1C331 vs EEU-TP1V391
EEU-HD1C331 vs EEU-TP1V331B
EEU-HD1C331 vs EEU-TP1V331
EEU-HD1C331 vs EEU-TP1V272
EEU-HD1C331 vs EEU-TP1V271LB
EEU-HD1C331 vs EEU-TP1V271L
EEU-HD1C331 vs EEU-TP1V271B
EEU-HD1C331 vs EEU-TP1V271
EEU-HD1C331 vs EEU-TP1V222
EEU-HD1C331 vs EEU-TP1V221LB
EEU-HD1C331 vs EEU-TP1V221L
EEU-HD1C331 vs EEU-TP1V221B
EEU-HD1C331 vs EEU-TP1V221
EEU-HD1C331 vs EEU-TP1V202SB
EEU-HD1C331 vs EEU-TP1V202S
EEU-HD1C331 vs EEU-TP1V202
EEU-HD1C331 vs EEU-TP1V182SB
EEU-HD1C331 vs EEU-TP1V182S
EEU-HD1C331 vs EEU-TP1V182
EEU-HD1C331 vs EEU-TP1V162B
EEU-HD1C331 vs EEU-TP1V162
EEU-HD1C331 vs EEU-TP1V152SB
EEU-HD1C331 vs EEU-TP1V152S
EEU-HD1C331 vs EEU-TP1V152B
EEU-HD1C331 vs EEU-TP1V152
EEU-HD1C331 vs EEU-TP1V122B
EEU-HD1C331 vs EEU-TP1V122
EEU-HD1C331 vs EEU-TP1V121B
EEU-HD1C331 vs EEU-TP1V121
EEU-HD1C331 vs EEU-TP1V102B
EEU-HD1C331 vs EEU-TP1V102
EEU-HD1C331 vs EEU-TP1V101B
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller