☰
EEU-TA1C331
EEU-TA1C331
Active
Description:  CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:  Panasonic
Datasheet:   EEU-TA1C331 Datasheet
History Price: $1.04
In Stock: 9440
EEU-TA1C331 Specification
Specification
Part No
EEU-TA1C331
Category
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Series
TA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
442 mA @ 120 Hz
Size / Dimension
680 mA @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.531" (13.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
EEU-TA1C331 Related Parts
EEU-EB1A101
EEU-EB1A101
Panasonic
CAP ALUM 100UF 20% 10V RADIAL
EEU-EB1A101B
EEU-EB1A101B
Panasonic
CAP ALUM 100UF 20% 10V RADIAL
EEU-EB1A101S
EEU-EB1A101S
Panasonic
CAP ALUM 100UF 20% 10V RADIAL
EEU-EB1A101SB
EEU-EB1A101SB
Panasonic
CAP ALUM 100UF 20% 10V RADIAL
EEU-EB1A101SH
EEU-EB1A101SH
Panasonic
CAP ALUM 100UF 20% 10V RADIAL
EEU-EB1A221
EEU-EB1A221
Panasonic
CAP ALUM 220UF 20% 10V RADIAL
EEU-EB1A221B
EEU-EB1A221B
Panasonic
CAP ALUM 220UF 20% 10V RADIAL
EEU-EB1A221S
EEU-EB1A221S
Panasonic
CAP ALUM 220UF 20% 10V RADIAL
EEU-EB1A221SB
EEU-EB1A221SB
Panasonic
CAP ALUM 220UF 20% 10V RADIAL
EEU-EB1A221SH
EEU-EB1A221SH
Panasonic
CAP ALUM 220UF 20% 10V RADIAL
EEU-EB1A222
EEU-EB1A222
Panasonic
CAP ALUM 2200UF 20% 10V RADIAL
EEU-EB1A222B
EEU-EB1A222B
Panasonic
CAP ALUM 2200UF 20% 10V RADIAL
EEU-TA1C331 Compare Parts
  • EEU-TA1C331 vs EEU-TP1V821
  • EEU-TA1C331 vs EEU-TP1V621B
  • EEU-TA1C331 vs EEU-TP1V621
  • EEU-TA1C331 vs EEU-TP1V561B
  • EEU-TA1C331 vs EEU-TP1V561
  • EEU-TA1C331 vs EEU-TP1V471B
  • EEU-TA1C331 vs EEU-TP1V471
  • EEU-TA1C331 vs EEU-TP1V391B
  • EEU-TA1C331 vs EEU-TP1V391
  • EEU-TA1C331 vs EEU-TP1V331B
  • EEU-TA1C331 vs EEU-TP1V331
  • EEU-TA1C331 vs EEU-TP1V272
  • EEU-TA1C331 vs EEU-TP1V271LB
  • EEU-TA1C331 vs EEU-TP1V271L
  • EEU-TA1C331 vs EEU-TP1V271B
  • EEU-TA1C331 vs EEU-TP1V271
  • EEU-TA1C331 vs EEU-TP1V222
  • EEU-TA1C331 vs EEU-TP1V221LB
  • EEU-TA1C331 vs EEU-TP1V221L
  • EEU-TA1C331 vs EEU-TP1V221B
  • EEU-TA1C331 vs EEU-TP1V221
  • EEU-TA1C331 vs EEU-TP1V202SB
  • EEU-TA1C331 vs EEU-TP1V202S
  • EEU-TA1C331 vs EEU-TP1V202
  • EEU-TA1C331 vs EEU-TP1V182SB
  • EEU-TA1C331 vs EEU-TP1V182S
  • EEU-TA1C331 vs EEU-TP1V182
  • EEU-TA1C331 vs EEU-TP1V162B
  • EEU-TA1C331 vs EEU-TP1V162
  • EEU-TA1C331 vs EEU-TP1V152SB
  • EEU-TA1C331 vs EEU-TP1V152S
  • EEU-TA1C331 vs EEU-TP1V152B
  • EEU-TA1C331 vs EEU-TP1V152
  • EEU-TA1C331 vs EEU-TP1V122B
  • EEU-TA1C331 vs EEU-TP1V122
  • EEU-TA1C331 vs EEU-TP1V121B
  • EEU-TA1C331 vs EEU-TP1V121
  • EEU-TA1C331 vs EEU-TP1V102B
  • EEU-TA1C331 vs EEU-TP1V102
  • EEU-TA1C331 vs EEU-TP1V101B
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller