☰
ETCF680ML
ETCF680ML
Active
Description:  CAP TANT POLY 680UF 2.5V 2917
Manufacturer:  Panasonic
Datasheet:   ETCF680ML Datasheet
History Price: $2.8
In Stock: 80
ETCF680ML Specification
Specification
Part No
ETCF680ML
Category
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Series
POSCAP? TC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680 µF
Tolerance
?0%
Voltage - Rated
2.5 V
Type
Molded
ESR (Equivalent Series Resistance)
10mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
1000 Hrs @ 125℃
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.118" (3.00mm)
Lead Spacing
-
Manufacturer Size Code
D3L
Ratings
-
Features
General Purpose
ETCF680ML Related Parts
ETCE1000MF
ETCE1000MF
Panasonic
CAP TANT POLY 1000UF 2.5V 2917
ETCE330M9GB
ETCE330M9GB
Panasonic
CAP TANT POLY 330UF 2.5V 1411
ETCE680MCL
ETCE680MCL
Panasonic
CAP TANT POLY 680UF 2.5V 2917
ETCE680MFL
ETCE680MFL
Panasonic
CAP TANT POLY 680UF 2.5V 2917
ETCF1000M5H
ETCF1000M5H
Panasonic
CAP TANT POLY 1000UF 2.5V 2917
ETCF1000M6H
ETCF1000M6H
Panasonic
CAP TANT POLY 1000UF 2.5V 2917
ETCF680M5H
ETCF680M5H
Panasonic
CAP TANT POLY 680UF 2.5V 2917
ETCF680M6L
ETCF680M6L
Panasonic
CAP TANT POLY 680UF 2.5V 2917
ETCF680M7L
ETCF680M7L
Panasonic
CAP TANT POLY 680UF 2.5V 2917
ETCF680ML Compare Parts
  • ETCF680ML vs ETCF680M6L
  • ETCF680ML vs ETCF680M5H
  • ETCF680ML vs ETCF1000M6H
  • ETCF680ML vs ETCF1000M5H
  • ETCF680ML vs ETCE680MFL
  • ETCF680ML vs ETCE680MCL
  • ETCF680ML vs ETCE330M9GB
  • ETCF680ML vs ETCE1000MF
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.