☰
MC64B3
MC64B3
Obsolete
Description:  MOUNTING CLAMP 2.5" 3 TAB
Manufacturer:  Panasonic
Datasheet:   MC64B3 Datasheet
History Price: Obsolete
In Stock: 38640
MC64B3 Specification
Specification
Part No
MC64B3
Category
Capacitors Accessories
Manufacturer
Panasonic
Series
MC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Screw Clamp Type Bracket
Device Size
Round Can Types
Specifications
2.500" Dia (63.5mm)
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund