☰
PPXD90000
PPXD90000
Active
Description:  8.0PF-90PF, 9.5MM SIDE ADJUST, 2
Manufacturer:  Passive Plus
Datasheet:   PPXD90000 Datasheet
History Price: $14.92
In Stock: 3520
PPXD90000 Specification
Specification
Part No
PPXD90000
Category
Trimmers, Variable Capacitors
Manufacturer
Passive Plus
Series
FILMTRIM?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
8 ~ 90pF
Adjustment Type
Side
Voltage - Rated
100 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
1500 @ 1MHz
Size / Dimension
0.370" Dia (9.40mm)
Height - Seated (Max)
0.488" (12.40mm)
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Through Hole
Features
General Purpose
PPXD90000 PDF Datasheet
PPXD90000 Compare Parts
  • PPXD90000 vs PPXE36000NM
  • PPXD90000 vs PPXE27000NM
  • PPXD90000 vs PPXE27000
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable