☰
PPXE36000NM
PPXE36000NM
Active
Description:  4.5 - 36PF, NON-MAGNETIC, 7.5 MM
Manufacturer:  Passive Plus
Datasheet:   PPXE36000NM Datasheet
History Price: $18.26
In Stock: 32880
PPXE36000NM Specification
Specification
Part No
PPXE36000NM
Category
Trimmers, Variable Capacitors
Manufacturer
Passive Plus
Series
FILMTRIM?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
PPXE36000NM PDF Datasheet
PPXE36000NM Compare Parts
  • PPXE36000NM vs PPXE27000NM
  • PPXE36000NM vs PPXE27000
  • PPXE36000NM vs PPXD90000
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller