☰
PPYD20000
PPYD20000
Active
Description:  3.0PF-20PF, 9.5MM SIDE ADJUST, 1
Manufacturer:  Passive Plus
Datasheet:   PPYD20000 Datasheet
History Price: $10.13
In Stock: 19120
PPYD20000 Specification
Specification
Part No
PPYD20000
Category
Trimmers, Variable Capacitors
Manufacturer
Passive Plus
Series
FILMTRIM?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
3 ~ 20pF
Adjustment Type
Side
Voltage - Rated
100 V
Dielectric Material
Polypropylene (PP)
Q @ Freq
1000 @ 1MHz
Size / Dimension
0.370" Dia (9.40mm)
Height - Seated (Max)
0.402" (10.20mm)
Operating Temperature
-40℃ ~ 70℃
Mounting Type
Through Hole
Features
General Purpose
PPYD20000 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description