CX1206MKX7R0BB103
CX1206MKX7R0BB103
Active
Description:  CAP CER 10000PF 100V X7R 1206
Manufacturer:  Pulse Electronics
History Price: $0.12499
In Stock: 11600
CX1206MKX7R0BB103 Specification
Specification
Part No
CX1206MKX7R0BB103
Category
Ceramic Capacitors
Manufacturer
Pulse Electronics
Series
X2Y?
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10000 pF
Tolerance
?0%
Voltage - Rated
100V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
Low ESL (X2Y)
Ratings
-
Applications
Bypass, Decoupling
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.065" W (3.20mm x 1.65mm)
Height - Seated (Max)
-
Thickness (Max)
0.055" (1.40mm)
Lead Spacing
-
Lead Style
-
CX1206MKX7R0BB103 Related Parts
CX1206MKX7R0BB153
CX1206MKX7R0BB153
Pulse Electronics
CAP CER 0.015UF 100V X7R 1206
CX1206MKX7R0BB183
CX1206MKX7R0BB183
Pulse Electronics
CAP CER 0.018UF 100V X7R 1206
CX1206MKX7R0BB223
CX1206MKX7R0BB223
Pulse Electronics
CAP CER 0.022UF 100V X7R 1206
CX1206MKX7R0BB333
CX1206MKX7R0BB333
Pulse Electronics
CAP CER 0.033UF 100V X7R 1206
CX1206MKX7R6BB474
CX1206MKX7R6BB474
Pulse Electronics
CAP CER 0.47UF 10V X7R 1206
CX1206MKX7R6BB824
CX1206MKX7R6BB824
Pulse Electronics
CAP CER 0.82UF 10V X7R 1206
CX1206MKX7R7BB184
CX1206MKX7R7BB184
Pulse Electronics
CAP CER 0.18UF 16V X7R 1206
CX1206MKX7R7BB224
CX1206MKX7R7BB224
Pulse Electronics
CAP CER 0.22UF 16V X7R 1206
CX1206MKX7R7BB274
CX1206MKX7R7BB274
Pulse Electronics
CAP CER 0.27UF 16V X7R 1206
CX1206MKX7R7BB334
CX1206MKX7R7BB334
Pulse Electronics
CAP CER 0.33UF 16V X7R 1206
CX1206MKX7R7BB394
CX1206MKX7R7BB394
Pulse Electronics
CAP CER 0.39UF 16V X7R 1206
CX1206MKX7R8BB184
CX1206MKX7R8BB184
Pulse Electronics
CAP CER 0.18UF 25V X7R 1206
CX1206MKX7R0BB103 Description
The Pulse Electronics CX1206MKX7R0BB103 is a high-performance ceramic capacitor designed for various electronic applications, particularly in the fields of telecommunications, consumer electronics, and power management. This component is known for its reliability, stability, and efficiency, making it a popular choice among engineers and designers.

## Overview

The CX1206MKX7R0BB103 is a multilayer ceramic capacitor (MLCC) that utilizes a dielectric material known as X7R. This type of dielectric is characterized by its temperature stability and capacitance retention over a wide range of temperatures and voltages. The capacitor is typically used in applications where size, performance, and reliability are critical.

## Key Specifications

1. Capacitance:
- The CX1206MKX7R0BB103 has a capacitance value of 10 µF (microfarads), which is suitable for various filtering and decoupling applications.

2. Voltage Rating:
- It is rated for a maximum voltage of 25V, making it suitable for low to medium voltage applications. This rating ensures that the capacitor can handle typical operating conditions without risk of breakdown.

3. Dielectric Material:
- The capacitor uses X7R dielectric, which provides a good balance between capacitance stability and temperature performance. X7R capacitors can typically operate effectively over a temperature range of -55°C to +125°C.

4. Package Size:
- The CX1206MKX7R0BB103 is housed in a 1206 package, which measures approximately 3.2 mm x 1.6 mm. This compact size makes it ideal for surface-mount technology (SMT) applications, allowing for efficient use of PCB space.

5. ESR (Equivalent Series Resistance):
- The capacitor features a low ESR, which is essential for minimizing power losses and improving efficiency in high-frequency applications.

6. Temperature Coefficient:
- The X7R dielectric has a temperature coefficient of ±15%, which indicates that the capacitance value can vary within this range with changes in temperature. This characteristic is important for applications requiring stable performance across varying environmental conditions.

7. RoHS Compliance:
- The CX1206MKX7R0BB103 is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances and environmentally friendly.

## Applications

The Pulse Electronics CX1206MKX7R0BB103 capacitor is suitable for a wide range of applications, including:

- Decoupling and Bypass Capacitors: Used in power supply circuits to filter out noise and stabilize voltage levels.
- Filtering Applications: Ideal for use in signal processing and audio applications where noise reduction is critical.
- Timing Circuits: Can be used in timing applications where precise capacitance values are necessary.
- Power Management: Suitable for use in DC-DC converters and other power management circuits to improve efficiency and performance.

## Conclusion

The Pulse Electronics CX1206MKX7R0BB103 is a versatile and reliable ceramic capacitor that meets the demands of modern electronic applications. With its compact size, stable performance over a wide temperature range, and low ESR, it is an excellent choice for engineers looking to enhance the performance of their designs. Whether used in consumer electronics, telecommunications, or power management systems, this capacitor provides the reliability and efficiency needed for high-performance applications.
CX1206MKX7R0BB103 Compare Parts
  • CX1206MKX7R0BB103 vs CX1410MKX7R9BB394
  • CX1206MKX7R0BB103 vs CX1410MKX7R8BB394
  • CX1206MKX7R0BB103 vs CX1210MKX7R9BB564
  • CX1206MKX7R0BB103 vs CX1210MKX7R9BB474
  • CX1206MKX7R0BB103 vs CX1210MKX7R9BB394
  • CX1206MKX7R0BB103 vs CX1210MKX7R9BB334
  • CX1206MKX7R0BB103 vs CX1210MKX7R9BB274
  • CX1206MKX7R0BB103 vs CX1210MKX7R9BB224
  • CX1206MKX7R0BB103 vs CX1210MKX7R9BB184
  • CX1206MKX7R0BB103 vs CX1210MKX7R9BB104
  • CX1206MKX7R0BB103 vs CX1210MKX7R8BB564
  • CX1206MKX7R0BB103 vs CX1210MKX7R8BB474
  • CX1206MKX7R0BB103 vs CX1210MKX7R7BB105
  • CX1206MKX7R0BB103 vs CX1210MKX7R0BB473
  • CX1206MKX7R0BB103 vs CX1206MKX7R9BB563
  • CX1206MKX7R0BB103 vs CX1206MKX7R9BB473
  • CX1206MKX7R0BB103 vs CX1206MKX7R9BB393
  • CX1206MKX7R0BB103 vs CX1206MKX7R9BB153
  • CX1206MKX7R0BB103 vs CX1206MKX7R9BB104
  • CX1206MKX7R0BB103 vs CX1206MKX7R8BB184
  • CX1206MKX7R0BB103 vs CX1206MKX7R7BB394
  • CX1206MKX7R0BB103 vs CX1206MKX7R7BB334
  • CX1206MKX7R0BB103 vs CX1206MKX7R7BB274
  • CX1206MKX7R0BB103 vs CX1206MKX7R7BB224
  • CX1206MKX7R0BB103 vs CX1206MKX7R7BB184
  • CX1206MKX7R0BB103 vs CX1206MKX7R6BB824
  • CX1206MKX7R0BB103 vs CX1206MKX7R6BB474
  • CX1206MKX7R0BB103 vs CX1206MKX7R0BB333
  • CX1206MKX7R0BB103 vs CX1206MKX7R0BB223
  • CX1206MKX7R0BB103 vs CX1206MKX7R0BB183
  • CX1206MKX7R0BB103 vs CX1206MKX7R0BB153
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller