TCFGA1C105M8R
TCFGA1C105M8R
Obsolete
Description:  CAP TANT 1UF 20% 16V 1206
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 49600
TCFGA1C105M8R Specification
Specification
Part No
TCFGA1C105M8R
Category
Tantalum Capacitors
Manufacturer
Rohm Semiconductor
Series
TCFG
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?0%
Voltage - Rated
16 V
Type
Molded
ESR (Equivalent Series Resistance)
-
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
-
Mounting Type
Surface Mount
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.071" (1.80mm)
Lead Spacing
-
Manufacturer Size Code
A
Features
-
Failure Rate
Fail Safe with Built-in Fuse
Ratings
-
TCFGA1C105M8R PDF Datasheet
TCFGA1C105M8R Related Parts
TCFGA0G476M8R
TCFGA0G476M8R
Rohm Semiconductor
CAP TANT 47UF 20% 4V 1206
TCFGA0J106M8R
TCFGA0J106M8R
Rohm Semiconductor
CAP TANT 10UF 20% 6.3V 1206
TCFGA0J226M8R
TCFGA0J226M8R
Rohm Semiconductor
CAP TANT 22UF 20% 6.3V 1206
TCFGA0J336M8R
TCFGA0J336M8R
Rohm Semiconductor
CAP TANT 33UF 20% 6.3V 1206
TCFGA0J476M8R
TCFGA0J476M8R
Rohm Semiconductor
CAP TANT 47UF 20% 6.3V 1206
TCFGA1A106M8R
TCFGA1A106M8R
Rohm Semiconductor
CAP TANT 10UF 20% 10V 1206
TCFGA1A156M8R
TCFGA1A156M8R
Rohm Semiconductor
CAP TANT 15UF 20% 10V 1206
TCFGA1A226M8R
TCFGA1A226M8R
Rohm Semiconductor
CAP TANT 22UF 20% 10V 1206
TCFGA1A475M8R
TCFGA1A475M8R
Rohm Semiconductor
CAP TANT 4.7UF 20% 10V 1206
TCFGA1C106M8R
TCFGA1C106M8R
Rohm Semiconductor
CAP TANT 10UF 20% 16V 1206
TCFGA1C225M8R
TCFGA1C225M8R
Rohm Semiconductor
CAP TANT 2.2UF 20% 16V 1206
TCFGA1C335M8R
TCFGA1C335M8R
Rohm Semiconductor
CAP TANT 3.3UF 20% 16V 1206
TCFGA1C105M8R Compare Parts
  • TCFGA1C105M8R vs TCFGP1A475M8R
  • TCFGA1C105M8R vs TCFGP1A225M8R
  • TCFGA1C105M8R vs TCFGP0J106M8R
  • TCFGA1C105M8R vs TCFGP0G226M8R
  • TCFGA1C105M8R vs TCFGB1E475M8R
  • TCFGA1C105M8R vs TCFGB1C685M8R
  • TCFGA1C105M8R vs TCFGB1C475M8R
  • TCFGA1C105M8R vs TCFGB1C336M8R
  • TCFGA1C105M8R vs TCFGB1C335M8R
  • TCFGA1C105M8R vs TCFGB1C226M8R
  • TCFGA1C105M8R vs TCFGB1C156M8R
  • TCFGA1C105M8R vs TCFGB1C106M8R
  • TCFGA1C105M8R vs TCFGB1A476M8R
  • TCFGA1C105M8R vs TCFGB1A336M8R
  • TCFGA1C105M8R vs TCFGB1A226M8R
  • TCFGA1C105M8R vs TCFGB1A107M8R
  • TCFGA1C105M8R vs TCFGB1A106M8R
  • TCFGA1C105M8R vs TCFGB0J686M8R
  • TCFGA1C105M8R vs TCFGB0J476M8R
  • TCFGA1C105M8R vs TCFGB0J336M8R
  • TCFGA1C105M8R vs TCFGB0J227M8R
  • TCFGA1C105M8R vs TCFGB0J226M8R
  • TCFGA1C105M8R vs TCFGB0J107M8R
  • TCFGA1C105M8R vs TCFGB0G227M8R
  • TCFGA1C105M8R vs TCFGB0G107M8R
  • TCFGA1C105M8R vs TCFGA1D105M8R
  • TCFGA1C105M8R vs TCFGA1C475M8R
  • TCFGA1C105M8R vs TCFGA1C335M8R
  • TCFGA1C105M8R vs TCFGA1C225M8R
  • TCFGA1C105M8R vs TCFGA1C106M8R
  • TCFGA1C105M8R vs TCFGA1A475M8R
  • TCFGA1C105M8R vs TCFGA1A226M8R
  • TCFGA1C105M8R vs TCFGA1A156M8R
  • TCFGA1C105M8R vs TCFGA1A106M8R
  • TCFGA1C105M8R vs TCFGA0J476M8R
  • TCFGA1C105M8R vs TCFGA0J336M8R
  • TCFGA1C105M8R vs TCFGA0J226M8R
  • TCFGA1C105M8R vs TCFGA0J106M8R
  • TCFGA1C105M8R vs TCFGA0G476M8R
  • TCFGA1C105M8R vs TCFGP1E105M8R
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.