☰
100MU102MA13216
100MU102MA13216
Active
Description:  CAP FILM 1000PF 20% 100VDC 1206
Manufacturer:  Rubycon
History Price: $1.36552
In Stock: 48220
100MU102MA13216 Specification
Specification
Part No
100MU102MA13216
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, MU
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 pF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
100V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.047" (1.20mm)
Termination
Solder Pads
Lead Spacing
-
Applications
DC Link, DC Filtering
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
100MU102MA13216 PDF Datasheet
100MU102MA13216 Related Parts
100MU102KA13216
100MU102KA13216
Rubycon
CAP FILM 1000PF 10% 100VDC 1206
100MU103KA13216
100MU103KA13216
Rubycon
CAP FILM 10000PF 10% 100VDC 1206
100MU103MA13216
100MU103MA13216
Rubycon
CAP FILM 10000PF 20% 100VDC 1206
100MU104KB23225
100MU104KB23225
Rubycon
CAP FILM 0.1UF 10% 100VDC 1206
100MU104MB23225
100MU104MB23225
Rubycon
CAP FILM 0.1UF 20% 100VDC 1210
100MU152MA13216
100MU152MA13216
Rubycon
CAP FILM 1500PF 20% 100VDC 1206
100MU153MA13216
100MU153MA13216
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
100MU222KA13216
100MU222KA13216
Rubycon
CAP FILM 2200PF 10% 100VDC 1206
100MU222MA13216
100MU222MA13216
Rubycon
CAP FILM 2200PF 20% 100VDC 1206
100MU223MA13216
100MU223MA13216
Rubycon
CAP FILM 0.022UF 20% 100VDC 1206
100MU332KA13216
100MU332KA13216
Rubycon
CAP FILM 3300PF 10% 100VDC 1206
100MU332MA13216
100MU332MA13216
Rubycon
CAP FILM 3300PF 20% 100VDC 1206
100MU102MA13216 Compare Parts
  • 100MU102MA13216 vs 100ST473MA23216
  • 100MU102MA13216 vs 100ST223MA13216
  • 100MU102MA13216 vs 100ST104MB23225
  • 100MU102MA13216 vs 100MU683MB13225
  • 100MU102MA13216 vs 100MU682MA13216
  • 100MU102MA13216 vs 100MU473MA23216
  • 100MU102MA13216 vs 100MU472MA13216
  • 100MU102MA13216 vs 100MU333MA13216
  • 100MU102MA13216 vs 100MU332MA13216
  • 100MU102MA13216 vs 100MU332KA13216
  • 100MU102MA13216 vs 100MU223MA13216
  • 100MU102MA13216 vs 100MU222MA13216
  • 100MU102MA13216 vs 100MU222KA13216
  • 100MU102MA13216 vs 100MU153MA13216
  • 100MU102MA13216 vs 100MU152MA13216
  • 100MU102MA13216 vs 100MU104MB23225
  • 100MU102MA13216 vs 100MU104KB23225
  • 100MU102MA13216 vs 100MU103MA13216
  • 100MU102MA13216 vs 100MU103KA13216
  • 100MU102MA13216 vs 100MU102KA13216
  • 100MU102MA13216 vs 100ST683M3225
  • 100MU102MA13216 vs 100ST682M3216
  • 100MU102MA13216 vs 100ST473M3216
  • 100MU102MA13216 vs 100ST472M3216
  • 100MU102MA13216 vs 100ST333M3216
  • 100MU102MA13216 vs 100ST332M3216
  • 100MU102MA13216 vs 100ST223M3216
  • 100MU102MA13216 vs 100ST222M3216
  • 100MU102MA13216 vs 100ST153M3216
  • 100MU102MA13216 vs 100ST152M3216
  • 100MU102MA13216 vs 100ST104M3225
  • 100MU102MA13216 vs 100ST103M3216
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!