☰
100RX30330M16X31.5
100RX30330M16X31.5
Active
Description:  CAP ALUM 330UF 20% 100V RADIAL
Manufacturer:  Rubycon
History Price: $3.07
In Stock: 37840
100RX30330M16X31.5 Specification
Specification
Part No
100RX30330M16X31.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RX30
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
100 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
4000 Hrs @ 130℃
Operating Temperature
-40℃ ~ 130℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
910 mA @ 120 Hz
Size / Dimension
1.3 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
1.319" (33.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
100RX30330M16X31.5 PDF Datasheet
100RX30330M16X31.5 Related Parts
100LSQ10000MEFC36X118
100LSQ10000MEFC36X118
Rubycon
CAP ALUM 10000UF 20% 100V SCREW
100LSQ15000MEFC51X83
100LSQ15000MEFC51X83
Rubycon
CAP ALUM 15000UF 20% 100V SCREW
100LSQ22000MEFC51X118
100LSQ22000MEFC51X118
Rubycon
CAP ALUM 22000UF 20% 100V SCREW
100LSQ22000MNB51X118
100LSQ22000MNB51X118
Rubycon
CAP ALUM 22000UF 20% 100V SCREW
100LSQ27000MEFC64X99
100LSQ27000MEFC64X99
Rubycon
CAP ALUM 27000UF 20% 100V SCREW
100LSQ33000MEFC64X119
100LSQ33000MEFC64X119
Rubycon
CAP ALUM 33000UF 20% 100V SCREW
100LSQ4700MNB36X83
100LSQ4700MNB36X83
Rubycon
CAP ALUM 4700UF 20% 100V SCREW
100LSW10000MNB51X98
100LSW10000MNB51X98
Rubycon
CAP ALUM 10000UF 20% 100V SCREW
100LSW15000MNB51X118
100LSW15000MNB51X118
Rubycon
CAP ALUM 15000UF 20% 100V SCREW
100LSW22000MEFC64X119
100LSW22000MEFC64X119
Rubycon
CAP ALUM 22000UF 20% 100V SCREW
100LSW2200MEFC36X50
100LSW2200MEFC36X50
Rubycon
CAP ALUM 2200UF 20% 100V SCREW
100LSW2700MEFC36X63
100LSW2700MEFC36X63
Rubycon
CAP ALUM 2700UF 20% 100V SCREW
100RX30330M16X31.5 Compare Parts
  • 100RX30330M16X31.5 vs 100ZLJ82MT810X16
  • 100RX30330M16X31.5 vs 100ZLJ82MCE10X16
  • 100RX30330M16X31.5 vs 100ZLJ82M10X16
  • 100RX30330M16X31.5 vs 100ZLJ820M18X40
  • 100RX30330M16X31.5 vs 100ZLJ8.2MTA5X11
  • 100RX30330M16X31.5 vs 100ZLJ8.2MT15X11
  • 100RX30330M16X31.5 vs 100ZLJ8.2M5X11
  • 100RX30330M16X31.5 vs 100ZLJ68MTA8X20
  • 100RX30330M16X31.5 vs 100ZLJ68MT78X20
  • 100RX30330M16X31.5 vs 100ZLJ68M8X20
  • 100RX30330M16X31.5 vs 100ZLJ680MGC18X35.5
  • 100RX30330M16X31.5 vs 100ZLJ680M18X35.5
  • 100RX30330M16X31.5 vs 100ZLJ680M16X40
  • 100RX30330M16X31.5 vs 100ZLJ56MT810X12.5
  • 100RX30330M16X31.5 vs 100ZLJ56M10X12.5
  • 100RX30330M16X31.5 vs 100ZLJ560MGC18X31.5
  • 100RX30330M16X31.5 vs 100ZLJ560M18X31.5
  • 100RX30330M16X31.5 vs 100ZLJ560M16X35.5
  • 100RX30330M16X31.5 vs 100ZLJ47MTA8X16
  • 100RX30330M16X31.5 vs 100ZLJ47MT78X16
  • 100RX30330M16X31.5 vs 100ZLJ47M8X16
  • 100RX30330M16X31.5 vs 100ZLJ470MGC18X25
  • 100RX30330M16X31.5 vs 100ZLJ470M18X25
  • 100RX30330M16X31.5 vs 100ZLJ470M16X31.5
  • 100RX30330M16X31.5 vs 100ZLJ390MGC18X20
  • 100RX30330M16X31.5 vs 100ZLJ390MGC16X25
  • 100RX30330M16X31.5 vs 100ZLJ390M18X20
  • 100RX30330M16X31.5 vs 100ZLJ390M16X25
  • 100RX30330M16X31.5 vs 100ZLJ390M12.5X40
  • 100RX30330M16X31.5 vs 100ZLJ33MSU8X11.5
  • 100RX30330M16X31.5 vs 100ZLJ33M8X11.5
  • 100RX30330M16X31.5 vs 100ZLJ330MG412.5X35
  • 100RX30330M16X31.5 vs 100ZLJ330M12.5X35
  • 100RX30330M16X31.5 vs 100ZLJ270MGC16X20
  • 100RX30330M16X31.5 vs 100ZLJ270M16X20
  • 100RX30330M16X31.5 vs 100ZLJ270M12.5X30
  • 100RX30330M16X31.5 vs 100ZLJ220M12.5X25
  • 100RX30330M16X31.5 vs 100ZLJ18MTA6.3X11
  • 100RX30330M16X31.5 vs 100ZLJ18MT16.3X11
  • 100RX30330M16X31.5 vs 100ZLJ18M6.3X11
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend