☰
10JEV100M6.3X5.5
10JEV100M6.3X5.5
Last Time Buy
Description:  CAP ALUM 100UF 20% 10V SMD
Manufacturer:  Rubycon
History Price: $0.45
In Stock: 11680
10JEV100M6.3X5.5 Specification
Specification
Part No
10JEV100M6.3X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
JEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
High Temperature Reflow
Lead Spacing
71 mA @ 120 Hz
Size / Dimension
85.2 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
10JEV100M6.3X5.5 PDF Datasheet
10JEV100M6.3X5.5 Related Parts
10JEV220M6.3X8
10JEV220M6.3X8
Rubycon
CAP ALUM 220UF 20% 10V SMD
10JEV470M8X10.5
10JEV470M8X10.5
Rubycon
CAP ALUM 470UF 20% 10V SMD
10JZV220M6.3X8
10JZV220M6.3X8
Rubycon
CAP ALUM 220UF 20% 10V SMD
10JZV33M4X6.1
10JZV33M4X6.1
Rubycon
CAP ALUM 33UF 20% 10V SMD
10JZV470M8X10.5
10JZV470M8X10.5
Rubycon
CAP ALUM 470UF 20% 10V SMD
10JZV680M8X10.5
10JZV680M8X10.5
Rubycon
CAP ALUM 680UF 20% 10V SMD
10JGV1000M10X10.5
10JGV1000M10X10.5
Rubycon
CAP ALUM 1000UF 20% 10V SMD
10JGV100M6.3X6.1
10JGV100M6.3X6.1
Rubycon
CAP ALUM 100UF 20% 10V SMD
10JZV1000M10X10.5
10JZV1000M10X10.5
Rubycon
CAP ALUM 1000UF 20% 10V SMD
10JEV100M6.3X5.5 Compare Parts
  • 10JEV100M6.3X5.5 vs 10JZV470M8X10.5
  • 10JEV100M6.3X5.5 vs 10JZV33M4X6.1
  • 10JEV100M6.3X5.5 vs 10JZV220M6.3X8
  • 10JEV100M6.3X5.5 vs 10JEV470M8X10.5
  • 10JEV100M6.3X5.5 vs 10JEV220M6.3X8
  • 10JEV100M6.3X5.5 vs 10JZV1000M10X10.5
  • 10JEV100M6.3X5.5 vs 10JGV100M6.3X6.1
  • 10JEV100M6.3X5.5 vs 10JGV1000M10X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.