☰
10KXF6800MEFC22X20
10KXF6800MEFC22X20
Active
Description:  CAP ALUM 6800UF 20% 10V SNAP
Manufacturer:  Rubycon
History Price: $5.2811
In Stock: 30360
10KXF6800MEFC22X20 Specification
Specification
Part No
10KXF6800MEFC22X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
KXF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6800 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.31 A @ 120 Hz
Size / Dimension
1.5065 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
0.866" (22.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
10KXF6800MEFC22X20 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.