☰
10PX470MEFCTA6.3X11
10PX470MEFCTA6.3X11
Active
Description:  CAP ALUM 470UF 20% 10V RADIAL
Manufacturer:  Rubycon
History Price: $0.07945
In Stock: 44800
10PX470MEFCTA6.3X11 Specification
Specification
Part No
10PX470MEFCTA6.3X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PX
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
295 mA @ 120 Hz
Size / Dimension
354 mA @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
10PX470MEFCTA6.3X11 PDF Datasheet
10PX470MEFCTA6.3X11 Related Parts
10PK10000MEFC16X25
10PK10000MEFC16X25
Rubycon
CAP ALUM 10000UF 20% 10V RADIAL
10PK10000MEFCGC16X25
10PK10000MEFCGC16X25
Rubycon
CAP ALUM 10000UF 20% 10V RADIAL
10PK1000MEFC8X11.5
10PK1000MEFC8X11.5
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10PK100MEFC5X11
10PK100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10PK2200MEFC10X16
10PK2200MEFC10X16
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10PK2200MEFCT810X16
10PK2200MEFCT810X16
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10PK470MEFC6.3X11
10PK470MEFC6.3X11
Rubycon
CAP ALUM 470UF 20% 10V RADIAL
10PK6800MEFC12.5X25
10PK6800MEFC12.5X25
Rubycon
CAP ALUM 6800UF 20% 10V RADIAL
10PK6800MEFCG412.5X25
10PK6800MEFCG412.5X25
Rubycon
CAP ALUM 6800UF 20% 10V RADIAL
10PX1000MEFC8X11.5
10PX1000MEFC8X11.5
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10PX100MEFC5X11
10PX100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10PX2200MEFC10X16
10PX2200MEFC10X16
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10PX470MEFCTA6.3X11 Compare Parts
  • 10PX470MEFCTA6.3X11 vs 10PX470MEFC6.3X11
  • 10PX470MEFCTA6.3X11 vs 10PX4700MEFCG412.5X20
  • 10PX470MEFCTA6.3X11 vs 10PX4700MEFC12.5X20
  • 10PX470MEFCTA6.3X11 vs 10PX330MEFC6.3X11
  • 10PX470MEFCTA6.3X11 vs 10PX3300MEFC10X20
  • 10PX470MEFCTA6.3X11 vs 10PX220MEFCT15X11
  • 10PX470MEFCTA6.3X11 vs 10PX2200MEFC10X16
  • 10PX470MEFCTA6.3X11 vs 10PX100MEFC5X11
  • 10PX470MEFCTA6.3X11 vs 10PX1000MEFC8X11.5
  • 10PX470MEFCTA6.3X11 vs 10PK6800MEFCG412.5X25
  • 10PX470MEFCTA6.3X11 vs 10PK6800MEFC12.5X25
  • 10PX470MEFCTA6.3X11 vs 10PK470MEFC6.3X11
  • 10PX470MEFCTA6.3X11 vs 10PK2200MEFCT810X16
  • 10PX470MEFCTA6.3X11 vs 10PK2200MEFC10X16
  • 10PX470MEFCTA6.3X11 vs 10PK100MEFC5X11
  • 10PX470MEFCTA6.3X11 vs 10PK1000MEFC8X11.5
  • 10PX470MEFCTA6.3X11 vs 10PK10000MEFCGC16X25
  • 10PX470MEFCTA6.3X11 vs 10PK10000MEFC16X25
  • 10PX470MEFCTA6.3X11 vs 10PX220MEFC5X11
  • 10PX470MEFCTA6.3X11 vs 10PX22000MEFC18X35.5
  • 10PX470MEFCTA6.3X11 vs 10PX100MEFCTA5X11
  • 10PX470MEFCTA6.3X11 vs 10PX10000MEFC16X25
  • 10PX470MEFCTA6.3X11 vs 10PK47M5X11
  • 10PX470MEFCTA6.3X11 vs 10PK220MEFC5X11
  • 10PX470MEFCTA6.3X11 vs 10PK22000MEFC18X35.5
  • 10PX470MEFCTA6.3X11 vs 10PK15000MEFC16X35.5
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.