☰
10SGV330M8X10.5
10SGV330M8X10.5
Active
Description:  CAP ALUM 330UF 20% 10V SMD
Manufacturer:  Rubycon
History Price: $0.69
In Stock: 24640
10SGV330M8X10.5 Specification
Specification
Part No
10SGV330M8X10.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SGV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
195 mA @ 120 Hz
Size / Dimension
234 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
10SGV330M8X10.5 PDF Datasheet
10SGV330M8X10.5 Related Parts
10SEV1000M12.5X13.5
10SEV1000M12.5X13.5
Rubycon
CAP ALUM 1000UF 20% 10V SMD
10SEV100M6.3X5.5
10SEV100M6.3X5.5
Rubycon
CAP ALUM 100UF 20% 10V SMD
10SEV2200M12.5X16
10SEV2200M12.5X16
Rubycon
CAP ALUM 2200UF 20% 10V SMD
10SEV220M6.3X8
10SEV220M6.3X8
Rubycon
CAP ALUM 220UF 20% 10V SMD
10SEV220M8X6.5
10SEV220M8X6.5
Rubycon
CAP ALUM 220UF 20% 10V SMD
10SEV3300M16X16.5
10SEV3300M16X16.5
Rubycon
CAP ALUM 3300UF 20% 10V SMD
10SEV330M8X10.5
10SEV330M8X10.5
Rubycon
CAP ALUM 330UF 20% 10V SMD
10SEV33M4X5.5
10SEV33M4X5.5
Rubycon
CAP ALUM 33UF 20% 10V SMD
10SEV33M5X5.5
10SEV33M5X5.5
Rubycon
CAP ALUM 33UF 20% 10V SMD
10SEV4700M16X21.5
10SEV4700M16X21.5
Rubycon
CAP ALUM 4700UF 20% 10V SMD
10SEV470M10X10.5
10SEV470M10X10.5
Rubycon
CAP ALUM 470UF 20% 10V SMD
10SEV470M8X10.5
10SEV470M8X10.5
Rubycon
CAP ALUM 470UF 20% 10V SMD
10SGV330M8X10.5 Compare Parts
  • 10SGV330M8X10.5 vs 10SLV33M5X6.1
  • 10SGV330M8X10.5 vs 10SLV100M6.3X6.1
  • 10SGV330M8X10.5 vs 10SKV470M8X10.5
  • 10SGV330M8X10.5 vs 10SKV470M10X10.5
  • 10SGV330M8X10.5 vs 10SKV33M5X5.5
  • 10SGV330M8X10.5 vs 10SKV330M8X10.5
  • 10SGV330M8X10.5 vs 10SJV33M5X6.1
  • 10SGV330M8X10.5 vs 10SGV470M8X10.5
  • 10SGV330M8X10.5 vs 10SGV470M10X10.5
  • 10SGV330M8X10.5 vs 10SGV33M5X6.1
  • 10SGV330M8X10.5 vs 10SGV100M6.3X6.1
  • 10SGV330M8X10.5 vs 10SEV6800M18X21.5
  • 10SGV330M8X10.5 vs 10SEV470M8X10.5
  • 10SGV330M8X10.5 vs 10SEV470M10X10.5
  • 10SGV330M8X10.5 vs 10SEV4700M16X21.5
  • 10SGV330M8X10.5 vs 10SEV33M5X5.5
  • 10SGV330M8X10.5 vs 10SEV33M4X5.5
  • 10SGV330M8X10.5 vs 10SEV330M8X10.5
  • 10SGV330M8X10.5 vs 10SEV3300M16X16.5
  • 10SGV330M8X10.5 vs 10SEV220M8X6.5
  • 10SGV330M8X10.5 vs 10SEV220M6.3X8
  • 10SGV330M8X10.5 vs 10SEV2200M12.5X16
  • 10SGV330M8X10.5 vs 10SEV100M6.3X5.5
  • 10SGV330M8X10.5 vs 10SEV1000M12.5X13.5
  • 10SGV330M8X10.5 vs 10SKV47M6.3X5.5
  • 10SGV330M8X10.5 vs 10SKV220M8X10.5
  • 10SGV330M8X10.5 vs 10SKV100M6.3X5.5
  • 10SGV330M8X10.5 vs 10SGV220M6.3X8
  • 10SGV330M8X10.5 vs 10SEV47M5X5.5
  • 10SGV330M8X10.5 vs 10SEV4700M18X16.5
  • 10SGV330M8X10.5 vs 10SEV22M4X5.5
  • 10SGV330M8X10.5 vs 10SEV100M5X5.5
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!