Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 10SWZ47MR25
10SWZ47MR25
Obsolete
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 47UF 20% 10V SMD
Manufacturer:
Rubycon
Datasheet:
10SWZ47MR25 Datasheet
History Price: Obsolete
In Stock: 42960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
10SWZ47MR25 Specification
Specification
Part No
10SWZ47MR25
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SWZ
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
47 µF
Tolerance
±20%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
25mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
1.8 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.075" (1.90mm)
Surface Mount Land Size
0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
10SWZ47MR25 PDF Datasheet
10SWZ47MR25 Datasheet
Click and Download: 10SWZ47MR25 Datasheet
10SWZ47MR25 Related Parts
10SEP120M
Panasonic
CAP ALUM POLY 120UF 20% 10V T/H
10SEP120M+TSS
Panasonic
CAP ALUM POLY 120UF 20% 10V T/H
10SEP270M
Panasonic
CAP ALUM POLY 270UF 20% 10V T/H
10SEP270M+T
Panasonic
CAP ALUM POLY 270UF 20% 10V T/H
10SEP330M
Panasonic
CAP ALUM POLY 330UF 20% 10V T/H
10SEP330M+TSS
Panasonic
CAP ALUM POLY 330UF 20% 10V T/H
10SEP560M
Panasonic
CAP ALUM POLY 560UF 20% 10V T/H
10SEP560M+T
Panasonic
CAP ALUM POLY 560UF 20% 10V T/H
10SEP56M
Panasonic
CAP ALUM POLY 56UF 20% 10V T/H
10SEP56M+TSS
Panasonic
CAP ALUM POLY 56UF 20% 10V T/H
10SEPC270MD
Panasonic
CAP ALUM POLY 270UF 20% 10V T/H
10SEPC270MD+S
Panasonic
CAP ALUM POLY 270UF 20% 10V T/H
10SWZ47MR25 Compare Parts
10SWZ47MR25 vs 10SVQP150M
10SWZ47MR25 vs 10SVQP120M
10SWZ47MR25 vs 10SVPS68M
10SWZ47MR25 vs 10SVPS33M
10SWZ47MR25 vs 10SVPS330M
10SWZ47MR25 vs 10SVPS15M
10SWZ47MR25 vs 10SVPS150MX
10SWZ47MR25 vs 10SVPS150M
10SWZ47MR25 vs 10SVPS10M
10SWZ47MR25 vs 10SVPE220M
10SWZ47MR25 vs 10SVPD56M
10SWZ47MR25 vs 10SVPC68MV
10SWZ47MR25 vs 10SVPC68M
10SWZ47MR25 vs 10SVPC330M
10SWZ47MR25 vs 10SVPC270M
10SWZ47MR25 vs 10SVPC120MV
10SWZ47MR25 vs 10SVPC120M
10SWZ47MR25 vs 10SVPB56M
10SWZ47MR25 vs 10SVPA68MAA
10SWZ47MR25 vs 10SVPA330M
10SWZ47MR25 vs 10SVPA150MAA
10SWZ47MR25 vs 10SVP6R8M
10SWZ47MR25 vs 10SVP56M
10SWZ47MR25 vs 10SVP560M
10SWZ47MR25 vs 10SVP4R7M
10SWZ47MR25 vs 10SVP47M
10SWZ47MR25 vs 10SVP33M
10SWZ47MR25 vs 10SVP330MX
10SWZ47MR25 vs 10SVP330M
10SWZ47MR25 vs 10SVP270M
10SWZ47MR25 vs 10SVP15M
10SWZ47MR25 vs 10SVP150MX
10SWZ47MR25 vs 10SVP150M
10SWZ47MR25 vs 10SVP120M
10SWZ47MR25 vs 10SVP10M
10SWZ47MR25 vs 10SEQP56M
10SWZ47MR25 vs 10SEQP560M
10SWZ47MR25 vs 10SEQP330M
10SWZ47MR25 vs 10SEQP270M+T
10SWZ47MR25 vs 10SEQP270M
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.