☰
10TZV680M8X10.5
10TZV680M8X10.5
Active
Description:  CAP ALUM 680UF 20% 10V SMD
Manufacturer:  Rubycon
History Price: $0.65
In Stock: 32480
10TZV680M8X10.5 Specification
Specification
Part No
10TZV680M8X10.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TZV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
360 mA @ 120 Hz
Size / Dimension
600 mA @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
10TZV680M8X10.5 PDF Datasheet
10TZV680M8X10.5 Related Parts
10TKV1000M10X10.5
10TKV1000M10X10.5
Rubycon
CAP ALUM 1000UF 20% 10V SMD
10TKV1200M10X10.5
10TKV1200M10X10.5
Rubycon
CAP ALUM 1200UF 20% 10V SMD
10TKV470M8X10.5
10TKV470M8X10.5
Rubycon
CAP ALUM 470UF 20% 10V SMD
10TKV680M8X10.5
10TKV680M8X10.5
Rubycon
CAP ALUM 680UF 20% 10V SMD
10TLV1000M10X10.5
10TLV1000M10X10.5
Rubycon
CAP ALUM 1000UF 20% 10V SMD
10TLV2200M12.5X16
10TLV2200M12.5X16
Rubycon
CAP ALUM 2200UF 20% 10V SMD
10TLV3300M16X16.5
10TLV3300M16X16.5
Rubycon
CAP ALUM 3300UF 20% 10V SMD
10TLV4700M18X16.5
10TLV4700M18X16.5
Rubycon
CAP ALUM 4700UF 20% 10V SMD
10TLV6800M18X21.5
10TLV6800M18X21.5
Rubycon
CAP ALUM 6800UF 20% 10V SMD
10TPV1000M8X10.5
10TPV1000M8X10.5
Rubycon
CAP ALUM 1000UF 20% 10V SMD
10TPV1500M10X10.5
10TPV1500M10X10.5
Rubycon
CAP ALUM 1500UF 20% 10V SMD
10TRV1800M12.5X13.5
10TRV1800M12.5X13.5
Rubycon
CAP ALUM 1800UF 20% 10V SMD
10TZV680M8X10.5 Compare Parts
  • 10TZV680M8X10.5 vs 10TZV470M8X10.5
  • 10TZV680M8X10.5 vs 10TZV33M4X6.1
  • 10TZV680M8X10.5 vs 10TZV220M6.3X8
  • 10TZV680M8X10.5 vs 10TZV150M6.3X6.1
  • 10TZV680M8X10.5 vs 10TZV100M6.3X6.1
  • 10TZV680M8X10.5 vs 10TZV1000M10X10.5
  • 10TZV680M8X10.5 vs 10TXV470M10X10.5
  • 10TZV680M8X10.5 vs 10TXV220M6.3X8
  • 10TZV680M8X10.5 vs 10TXV100M6.3X8
  • 10TZV680M8X10.5 vs 10TWL47KEFC8X11.5
  • 10TZV680M8X10.5 vs 10TWL47KEFC5X11
  • 10TZV680M8X10.5 vs 10TWL220KEFC8X11.5
  • 10TZV680M8X10.5 vs 10TWL220KEFC10X20
  • 10TZV680M8X10.5 vs 10TWL220KEFC10X16
  • 10TZV680M8X10.5 vs 10TWL2200MEFC12.5X25
  • 10TZV680M8X10.5 vs 10TWL100MEFC6.3X11
  • 10TZV680M8X10.5 vs 10TWL100KEFC8X11.5
  • 10TZV680M8X10.5 vs 10TWL100KEFC6.3X11
  • 10TZV680M8X10.5 vs 10TWL100KEFC10X16
  • 10TZV680M8X10.5 vs 10TRV680M10X10.5
  • 10TZV680M8X10.5 vs 10TRV6800M18X21.5
  • 10TZV680M8X10.5 vs 10TRV5600M16X21.5
  • 10TZV680M8X10.5 vs 10TRV4700M18X16.5
  • 10TZV680M8X10.5 vs 10TRV330M8X10.5
  • 10TZV680M8X10.5 vs 10TRV3300M16X16.5
  • 10TZV680M8X10.5 vs 10TRV2200M12.5X16
  • 10TZV680M8X10.5 vs 10TRV1800M12.5X13.5
  • 10TZV680M8X10.5 vs 10TPV1500M10X10.5
  • 10TZV680M8X10.5 vs 10TPV1000M8X10.5
  • 10TZV680M8X10.5 vs 10TLV6800M18X21.5
  • 10TZV680M8X10.5 vs 10TLV4700M18X16.5
  • 10TZV680M8X10.5 vs 10TLV3300M16X16.5
  • 10TZV680M8X10.5 vs 10TLV2200M12.5X16
  • 10TZV680M8X10.5 vs 10TLV1000M10X10.5
  • 10TZV680M8X10.5 vs 10TKV680M8X10.5
  • 10TZV680M8X10.5 vs 10TKV470M8X10.5
  • 10TZV680M8X10.5 vs 10TKV1200M10X10.5
  • 10TZV680M8X10.5 vs 10TKV1000M10X10.5
  • 10TZV680M8X10.5 vs 10TZV330M8X10.5
  • 10TZV680M8X10.5 vs 10TWL330MEFC8X11.5
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious