☰
10VXG12000MEFC22X35
10VXG12000MEFC22X35
Active
Description:  CAP ALUM 12000UF 20% 10V SNAP
Manufacturer:  Rubycon
History Price: $1.9697
In Stock: 27440
10VXG12000MEFC22X35 Specification
Specification
Part No
10VXG12000MEFC22X35
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
12000 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.85 A @ 120 Hz
Size / Dimension
2.1275 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
1.457" (37.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
10VXG12000MEFC22X35 PDF Datasheet
10VXG12000MEFC22X35 Related Parts
10VXG12000MEFC25X25
10VXG12000MEFC25X25
Rubycon
CAP ALUM 12000UF 20% 10V SNAP
10VXG15000MEFC25X30
10VXG15000MEFC25X30
Rubycon
CAP ALUM 15000UF 20% 10V SNAP
10VXG18000MEFC22X45
10VXG18000MEFC22X45
Rubycon
CAP ALUM 18000UF 20% 10V SNAP
10VXG18000MEFC25X35
10VXG18000MEFC25X35
Rubycon
CAP ALUM 18000UF 20% 10V SNAP
10VXG22000MEFC30X30
10VXG22000MEFC30X30
Rubycon
CAP ALUM 22000UF 20% 10V SNAP
10VXG27000MEFC25X45
10VXG27000MEFC25X45
Rubycon
CAP ALUM 27000UF 20% 10V SNAP
10VXG27000MEFC35X30
10VXG27000MEFC35X30
Rubycon
CAP ALUM 27000UF 20% 10V SNAP
10VXG33000MEFC35X35
10VXG33000MEFC35X35
Rubycon
CAP ALUM 33000UF 20% 10V SNAP
10VXG39000MEFC35X40
10VXG39000MEFC35X40
Rubycon
CAP ALUM 39000UF 20% 10V SNAP
10VXG8200MEFC22X25
10VXG8200MEFC22X25
Rubycon
CAP ALUM 8200UF 20% 10V SNAP
10VXG12000MEFC22X35 Compare Parts
  • 10VXG12000MEFC22X35 vs 10VXG39000MEFC35X40
  • 10VXG12000MEFC22X35 vs 10VXG33000MEFC35X35
  • 10VXG12000MEFC22X35 vs 10VXG27000MEFC35X30
  • 10VXG12000MEFC22X35 vs 10VXG27000MEFC25X45
  • 10VXG12000MEFC22X35 vs 10VXG22000MEFC30X30
  • 10VXG12000MEFC22X35 vs 10VXG18000MEFC25X35
  • 10VXG12000MEFC22X35 vs 10VXG18000MEFC22X45
  • 10VXG12000MEFC22X35 vs 10VXG15000MEFC25X30
  • 10VXG12000MEFC22X35 vs 10VXG12000MEFC25X25
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much