Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 10WA4700MEFC16X20
10WA4700MEFC16X20
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 4700UF 20% 10V RADIAL
Manufacturer:
Rubycon
Datasheet:
10WA4700MEFC16X20 Datasheet
History Price: $0.52112
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
10WA4700MEFC16X20 Specification
Specification
Part No
10WA4700MEFC16X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WA
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4700 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.55 A @ 120 Hz
Size / Dimension
1.7825 A @ 10 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
0.866" (22.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
10WA4700MEFC16X20 PDF Datasheet
10WA4700MEFC16X20 Datasheet
Click and Download: 10WA4700MEFC16X20 Datasheet
10WA4700MEFC16X20 Related Parts
10WA1000MEFC10X9
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10WA1000MEFCT810X9
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10WA4700MEFCGC16X20
Rubycon
CAP ALUM 4700UF 20% 10V RADIAL
10WA470MEFC8X9
Rubycon
CAP ALUM 470UF 20% 10V RADIAL
10WA470MEFCT78X9
Rubycon
CAP ALUM 470UF 20% 10V RADIAL
10WA470MEFCTA8X9
Rubycon
CAP ALUM 470UF 20% 10V RADIAL
10WXA1000MEFC10X9
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10WXA1000MEFCT810X9
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10WXA2200MEFC12.5X16
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10WXA2200MEFCG412.5X16
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10WXA3300MEFC16X16
Rubycon
CAP ALUM 3300UF 20% 10V RADIAL
10WXA3300MEFCGC16X16
Rubycon
CAP ALUM 3300UF 20% 10V RADIAL
10WA4700MEFC16X20 Compare Parts
10WA4700MEFC16X20 vs 10WXA680MEFC10X9
10WA4700MEFC16X20 vs 10WXA470MEFCTA8X9
10WA4700MEFC16X20 vs 10WXA470MEFCT78X9
10WA4700MEFC16X20 vs 10WXA470MEFC8X9
10WA4700MEFC16X20 vs 10WXA3300MEFCGC16X16
10WA4700MEFC16X20 vs 10WXA3300MEFC16X16
10WA4700MEFC16X20 vs 10WXA2200MEFCG412.5X16
10WA4700MEFC16X20 vs 10WXA2200MEFC12.5X16
10WA4700MEFC16X20 vs 10WXA1000MEFCT810X9
10WA4700MEFC16X20 vs 10WXA1000MEFC10X9
10WA4700MEFC16X20 vs 10WA470MEFCTA8X9
10WA4700MEFC16X20 vs 10WA470MEFCT78X9
10WA4700MEFC16X20 vs 10WA470MEFC8X9
10WA4700MEFC16X20 vs 10WA4700MEFCGC16X20
10WA4700MEFC16X20 vs 10WA1000MEFCT810X9
10WA4700MEFC16X20 vs 10WA1000MEFC10X9
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.