☰
10ZLG47MEFC5X7
10ZLG47MEFC5X7
Obsolete
Description:  CAP ALUM 47UF 20% 10V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 14400
10ZLG47MEFC5X7 Specification
Specification
Part No
10ZLG47MEFC5X7
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZLG
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.079" (2.00mm)
Size / Dimension
0.197" Dia (5.00mm)
Height - Seated (Max)
0.315" (8.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
Ripple Current @ Low Frequency
63 mA @ 120 Hz
Ripple Current @ High Frequency
350 mA @ 100 kHz
10ZLG47MEFC5X7 PDF Datasheet
10ZLG47MEFC5X7 Related Parts
10ZL1000M10X16
10ZL1000M10X16
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFC10X16
10ZL1000MEFC10X16
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFC8X20
10ZL1000MEFC8X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFCT78X20
10ZL1000MEFCT78X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFCT810X16
10ZL1000MEFCT810X16
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFCTA8X20
10ZL1000MEFCTA8X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL100MEFC5X11
10ZL100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL100MEFCT15X11
10ZL100MEFCT15X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL100MEFCTA5X11
10ZL100MEFCTA5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL100MT15X11
10ZL100MT15X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL1200MEFC10X20
10ZL1200MEFC10X20
Rubycon
CAP ALUM 1200UF 20% 10V RADIAL
10ZL1200MEFCT810X20
10ZL1200MEFCT810X20
Rubycon
CAP ALUM 1200UF 20% 10V RADIAL
10ZLG47MEFC5X7 Compare Parts
  • 10ZLG47MEFC5X7 vs 10ZT470M10X12.5
  • 10ZLG47MEFC5X7 vs 10ZT330MTA8X11.5
  • 10ZLG47MEFC5X7 vs 10ZT330MT78X11.5
  • 10ZLG47MEFC5X7 vs 10ZT330M8X11.5
  • 10ZLG47MEFC5X7 vs 10ZT2200MG412.5X25
  • 10ZLG47MEFC5X7 vs 10ZT2200M12.5X25
  • 10ZLG47MEFC5X7 vs 10ZT1500MG412.5X20
  • 10ZLG47MEFC5X7 vs 10ZT1500M12.5X20
  • 10ZLG47MEFC5X7 vs 10ZT1000MT810X20
  • 10ZLG47MEFC5X7 vs 10ZT1000M10X20
  • 10ZLG47MEFC5X7 vs 10ZLS680MEFC8X11.5
  • 10ZLG47MEFC5X7 vs 10ZLS5600MEFC12.5X35
  • 10ZLG47MEFC5X7 vs 10ZLS4700MEFC12.5X30
  • 10ZLG47MEFC5X7 vs 10ZLS3900MEFC12.5X25
  • 10ZLG47MEFC5X7 vs 10ZLS3300MEFC12.5X20
  • 10ZLG47MEFC5X7 vs 10ZLS2200MEFC10X23
  • 10ZLG47MEFC5X7 vs 10ZLS1800MEFC10X20
  • 10ZLG47MEFC5X7 vs 10ZLS1500MEFC8X20
  • 10ZLG47MEFC5X7 vs 10ZLS1500MEFC10X16
  • 10ZLG47MEFC5X7 vs 10ZLS1000MEFC8X16
  • 10ZLG47MEFC5X7 vs 10ZLS1000MEFC10X12.5
  • 10ZLG47MEFC5X7 vs 10ZLQ820MEFC8X11.5
  • 10ZLG47MEFC5X7 vs 10ZLQ8200MEFC16X25
  • 10ZLG47MEFC5X7 vs 10ZLQ8200MEFC12.5X35
  • 10ZLG47MEFC5X7 vs 10ZLQ6800MEFC16X20
  • 10ZLG47MEFC5X7 vs 10ZLQ6800MEFC12.5X30
  • 10ZLG47MEFC5X7 vs 10ZLQ5600MEFC12.5X25
  • 10ZLG47MEFC5X7 vs 10ZLQ470MEFC6.3X11
  • 10ZLG47MEFC5X7 vs 10ZLQ3900MEFC12.5X20
  • 10ZLG47MEFC5X7 vs 10ZLQ3300MEFC10X25
  • 10ZLG47MEFC5X7 vs 10ZLQ2700MEFC10X20
  • 10ZLG47MEFC5X7 vs 10ZLQ220MEFC5X11
  • 10ZLG47MEFC5X7 vs 10ZLQ1800MEFC8X20
  • 10ZLG47MEFC5X7 vs 10ZLQ1800MEFC10X16
  • 10ZLG47MEFC5X7 vs 10ZLQ1200MEFC8X16
  • 10ZLG47MEFC5X7 vs 10ZLQ1200MEFC10X12.5
  • 10ZLG47MEFC5X7 vs 10ZLK680MTA8X16
  • 10ZLG47MEFC5X7 vs 10ZLK680MT810X12.5
  • 10ZLG47MEFC5X7 vs 10ZLK680MT78X16
  • 10ZLG47MEFC5X7 vs 10ZLK680M8X16
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery