☰
10ZLJ560M8X11.5
10ZLJ560M8X11.5
Active
Description:  CAP ALUM 560UF 20% 10V RADIAL
Manufacturer:  Rubycon
History Price: $0.42
In Stock: 240
10ZLJ560M8X11.5 Specification
Specification
Part No
10ZLJ560M8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZLJ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
560 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
9000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
660 mA @ 120 Hz
Size / Dimension
1.2 A @ 100 kHz
Height - Seated (Max)
75 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.512" (13.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
10ZLJ560M8X11.5 PDF Datasheet
10ZLJ560M8X11.5 Related Parts
10ZL1000M10X16
10ZL1000M10X16
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFC10X16
10ZL1000MEFC10X16
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFC8X20
10ZL1000MEFC8X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFCT78X20
10ZL1000MEFCT78X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFCT810X16
10ZL1000MEFCT810X16
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFCTA8X20
10ZL1000MEFCTA8X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL100MEFC5X11
10ZL100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL100MEFCT15X11
10ZL100MEFCT15X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL100MEFCTA5X11
10ZL100MEFCTA5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL100MT15X11
10ZL100MT15X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL1200MEFC10X20
10ZL1200MEFC10X20
Rubycon
CAP ALUM 1200UF 20% 10V RADIAL
10ZL1200MEFCT810X20
10ZL1200MEFCT810X20
Rubycon
CAP ALUM 1200UF 20% 10V RADIAL
10ZLJ560M8X11.5 Compare Parts
  • 10ZLJ560M8X11.5 vs 10ZT470M10X12.5
  • 10ZLJ560M8X11.5 vs 10ZT330MTA8X11.5
  • 10ZLJ560M8X11.5 vs 10ZT330MT78X11.5
  • 10ZLJ560M8X11.5 vs 10ZT330M8X11.5
  • 10ZLJ560M8X11.5 vs 10ZT2200MG412.5X25
  • 10ZLJ560M8X11.5 vs 10ZT2200M12.5X25
  • 10ZLJ560M8X11.5 vs 10ZT1500MG412.5X20
  • 10ZLJ560M8X11.5 vs 10ZT1500M12.5X20
  • 10ZLJ560M8X11.5 vs 10ZT1000MT810X20
  • 10ZLJ560M8X11.5 vs 10ZT1000M10X20
  • 10ZLJ560M8X11.5 vs 10ZLS680MEFC8X11.5
  • 10ZLJ560M8X11.5 vs 10ZLS5600MEFC12.5X35
  • 10ZLJ560M8X11.5 vs 10ZLS4700MEFC12.5X30
  • 10ZLJ560M8X11.5 vs 10ZLS3900MEFC12.5X25
  • 10ZLJ560M8X11.5 vs 10ZLS3300MEFC12.5X20
  • 10ZLJ560M8X11.5 vs 10ZLS2200MEFC10X23
  • 10ZLJ560M8X11.5 vs 10ZLS1800MEFC10X20
  • 10ZLJ560M8X11.5 vs 10ZLS1500MEFC8X20
  • 10ZLJ560M8X11.5 vs 10ZLS1500MEFC10X16
  • 10ZLJ560M8X11.5 vs 10ZLS1000MEFC8X16
  • 10ZLJ560M8X11.5 vs 10ZLS1000MEFC10X12.5
  • 10ZLJ560M8X11.5 vs 10ZLQ820MEFC8X11.5
  • 10ZLJ560M8X11.5 vs 10ZLQ8200MEFC16X25
  • 10ZLJ560M8X11.5 vs 10ZLQ8200MEFC12.5X35
  • 10ZLJ560M8X11.5 vs 10ZLQ6800MEFC16X20
  • 10ZLJ560M8X11.5 vs 10ZLQ6800MEFC12.5X30
  • 10ZLJ560M8X11.5 vs 10ZLQ5600MEFC12.5X25
  • 10ZLJ560M8X11.5 vs 10ZLQ470MEFC6.3X11
  • 10ZLJ560M8X11.5 vs 10ZLQ3900MEFC12.5X20
  • 10ZLJ560M8X11.5 vs 10ZLQ3300MEFC10X25
  • 10ZLJ560M8X11.5 vs 10ZLQ2700MEFC10X20
  • 10ZLJ560M8X11.5 vs 10ZLQ220MEFC5X11
  • 10ZLJ560M8X11.5 vs 10ZLQ1800MEFC8X20
  • 10ZLJ560M8X11.5 vs 10ZLQ1800MEFC10X16
  • 10ZLJ560M8X11.5 vs 10ZLQ1200MEFC8X16
  • 10ZLJ560M8X11.5 vs 10ZLQ1200MEFC10X12.5
  • 10ZLJ560M8X11.5 vs 10ZLK680MTA8X16
  • 10ZLJ560M8X11.5 vs 10ZLK680MT810X12.5
  • 10ZLJ560M8X11.5 vs 10ZLK680MT78X16
  • 10ZLJ560M8X11.5 vs 10ZLK680M8X16
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery